B&K Precision Dc Load, Prog, 60A, 0-120V, 250W; Product Range B&k Precision 8601

Description
DC LOAD, PROG, 60A, 0-120V, 250W; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 60A, 0-120V, 250W; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 60A, 0-120V, 250W; Product Range B&k Precision - 43Y3449 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 60A, 0-120V, 250W; Product Range B&k Precision
43Y3449
Dc Load, Prog, 60A, 0-120V, 250W; Product Range B&k Precision 43Y3449
DC LOAD, PROG, 60A, 0-120V, 250W; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 60A, 0-120V, 250W; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43Y3449
Product Name Dc Load, Prog, 60A, 0-120V, 250W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply XLS 480 W Power Supply - 1606-XLS480E-D - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details