B&K Precision Dc Electronic Load W/du, 150W, 30A, 60V; Product Range B&k Precision 8540 CAL DU

Description
DC ELECTRONIC LOAD W/DU, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD W/DU, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/du, 150W, 30A, 60V; Product Range B&k Precision - 12AC6142 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/du, 150W, 30A, 60V; Product Range B&k Precision
12AC6142
Dc Electronic Load W/du, 150W, 30A, 60V; Product Range B&k Precision 12AC6142
DC ELECTRONIC LOAD W/DU, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD W/DU, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6142
Product Name Dc Electronic Load W/du, 150W, 30A, 60V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10750-12-2u-27703 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details