B&K Precision Programmable Dc Electronic Load 500V 5Kw; Product Range B&k Precision 8526

Description
PROGRAMMABLE DC ELECTRONIC LOAD 500V 5KW; Product Range:8500 Series; Power Rating:5kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE DC ELECTRONIC LOAD 500V 5KW; Product Range:8500 Series; Power Rating:5kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Dc Electronic Load 500V 5Kw; Product Range B&k Precision - 41P0148 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Dc Electronic Load 500V 5Kw; Product Range B&k Precision
41P0148
Programmable Dc Electronic Load 500V 5Kw; Product Range B&k Precision 41P0148
PROGRAMMABLE DC ELECTRONIC LOAD 500V 5KW; Product Range:8500 Series; Power Rating:5kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

PROGRAMMABLE DC ELECTRONIC LOAD 500V 5KW; Product Range:8500 Series; Power Rating:5kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41P0148
Product Name Programmable Dc Electronic Load 500V 5Kw; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6922-ea-pul-10750-120-4u-wc-32141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details