B&K Precision Programmable, Dc, Electronic, Load, 120V; Product Range B&k Precision 8500

Description
PROGRAMMABLE, DC, ELECTRONIC, LOAD, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE, DC, ELECTRONIC, LOAD, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable, Dc, Electronic, Load, 120V; Product Range B&k Precision - 97J9482 - Newark, An Avnet Company
Chicago, IL, United States
Programmable, Dc, Electronic, Load, 120V; Product Range B&k Precision
97J9482
Programmable, Dc, Electronic, Load, 120V; Product Range B&k Precision 97J9482
PROGRAMMABLE, DC, ELECTRONIC, LOAD, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

PROGRAMMABLE, DC, ELECTRONIC, LOAD, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 97J9482
Product Name Programmable, Dc, Electronic, Load, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6997-ea-psb-10500-180-4u-wc-30000w-32216 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details