3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz).
At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents.
The AC drive level can be set between 1 mV to 10 V. DC bias current can be set from 1 mA to 1 A internally (optional) with external DC bias units available increasing the maximum current to 125 A (3255B and 3255BQ).
| Wayne Kerr Electronics | |
|---|---|
| Product Category | LCR Meters |
| Product Number | 3255B |
| Product Name | Inductance Analyzer |
| Form Factor | Bench top |
| Display Type | Digital |
| Options & Features | Programmable |
| Output Interface | GPIB |
| Capacitance | 1.00E-8 to 250000 microF |