B&K Precision Function Generator, DDS 4054B

Description
25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet
Description
25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4054B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4054B-ND
Function Generator, DDS BK4054B-ND
25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

Buy Now Datasheet
Function Generator - 4054B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4054B
Function Generator 4054B
The 4054B is a 10 MHz function generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Sine and square frequency range: 1 µHz–30 MHz 14-bit, 150 MSa/s, 16k point arbitrary waveform generator Two independent channels with individual output On/Off buttons Convenient channel copy, track and combine functions Synchronize the phase of both channels with the push of a button Low-jitter square wave generation for simulating reliable clock signals, generating triggers, or validating serial data buses Large 4.3-inch LCD color display Linear and logarithmic sweep AM/DSB-AM/ASK/FM/FSK /PM/PSK/PWM modulation functions Variable DC offset Adjustable duty cycle Internal/external triggering Gate and burst mode 196 built-in predefined arbitrary waveforms Flash memory size of approximately 100 MB allows for storage/recall of >1000 instrument settings and user-defined arbitrary waveforms Built-in frequency counter Harmonics generator function LAN, USB device port (USBTMC-compliant), and front panel USB host port GPIB connectivity with optional USB-to-GPIB adapter PC software provided for arbitrary waveform editing Short circuit output protection Warranty: 3 Years Included Accessories: Getting Started Manual, AC Power Cord, USB Type A-to-Type B Cable, Certificate of Calibration Optional Accessories: USB-to-GPIB Adapter (model AK40G) The 4054B Dual Channel Function/Arbitrary Waveform Generator is capable of generating stable and precise sine, square, triangle, pulse, and arbitrary waveforms. With an easy-to-read color display and intuitive user interface with numeric keypad, these instruments offer plenty of features including linear/logarithmic sweep, built-in counter, extensive modulation and triggering capabilities, a continuously variable DC offset, and a high performance 14-bit, 150 MSa/s arbitrary waveform generator. CH1 and CH2 outputs can both be varied from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit).

The 4054B is a 10 MHz function generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Sine and square frequency range: 1 µHz–30 MHz
  • 14-bit, 150 MSa/s, 16k point arbitrary waveform generator
  • Two independent channels with individual output On/Off buttons
  • Convenient channel copy, track and combine functions
  • Synchronize the phase of both channels with the push of a button
  • Low-jitter square wave generation for simulating reliable clock signals, generating triggers, or validating serial data buses
  • Large 4.3-inch LCD color display
  • Linear and logarithmic sweep
  • AM/DSB-AM/ASK/FM/FSK/PM/PSK/PWM modulation functions
  • Variable DC offset
  • Adjustable duty cycle
  • Internal/external triggering
  • Gate and burst mode
  • 196 built-in predefined arbitrary waveforms
  • Flash memory size of approximately 100 MB allows for storage/recall of >1000 instrument settings and user-defined arbitrary waveforms
  • Built-in frequency counter
  • Harmonics generator function
  • LAN, USB device port (USBTMC-compliant), and front panel USB host port
  • GPIB connectivity with optional USB-to-GPIB adapter
  • PC software provided for arbitrary waveform editing
  • Short circuit output protection
  • Warranty: 3 Years
  • Included Accessories: Getting Started Manual, AC Power Cord, USB Type A-to-Type B Cable, Certificate of Calibration
  • Optional Accessories: USB-to-GPIB Adapter (model AK40G)

The 4054B Dual Channel Function/Arbitrary Waveform Generator is capable of generating stable and precise sine, square, triangle, pulse, and arbitrary waveforms. With an easy-to-read color display and intuitive user interface with numeric keypad, these instruments offer plenty of features including linear/logarithmic sweep, built-in counter, extensive modulation and triggering capabilities, a continuously variable DC offset, and a high performance 14-bit, 150 MSa/s arbitrary waveform generator. CH1 and CH2 outputs can both be varied from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit).

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4054B-ND 4054B
Product Name Function Generator, DDS Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details