B&K Precision Function Generator 4040

Description
The 4040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.2 Hz to 20 MHz in 8 ranges Waveforms: Sine, Square, Triangle, Pulse and Ramp AM and FM modulation Burst Operation External frequency counter to 30 MHz 5 digit LED Display Resolution: 5 digits The BK Precision 4040 is a 20 MHz function generator with an external frequency counter and 5 digit LED display.
Datasheet
Description
The 4040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.2 Hz to 20 MHz in 8 ranges Waveforms: Sine, Square, Triangle, Pulse and Ramp AM and FM modulation Burst Operation External frequency counter to 30 MHz 5 digit LED Display Resolution: 5 digits The BK Precision 4040 is a 20 MHz function generator with an external frequency counter and 5 digit LED display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 4040 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4040
Function Generator 4040
The 4040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.2 Hz to 20 MHz in 8 ranges Waveforms: Sine, Square, Triangle, Pulse and Ramp AM and FM modulation Burst Operation External frequency counter to 30 MHz 5 digit LED Display Resolution: 5 digits The BK Precision 4040 is a 20 MHz function generator with an external frequency counter and 5 digit LED display.

The 4040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.2 Hz to 20 MHz in 8 ranges
  • Waveforms: Sine, Square, Triangle, Pulse and Ramp
  • AM and FM modulation
  • Burst Operation
  • External frequency counter to 30 MHz
  • 5 digit LED Display
  • Resolution: 5 digits

The BK Precision 4040 is a 20 MHz function generator with an external frequency counter and 5 digit LED display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 4040
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details