B&K Precision Pulse Generator 4034

Description
50MHz Pulse Generator 2 Channel Pulse Display Type LCD
Request a Quote Datasheet
Description
50MHz Pulse Generator 2 Channel Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - BK4034-ND - DigiKey
Thief River Falls, MN, United States
Pulse Generator
BK4034-ND
Pulse Generator BK4034-ND
50MHz Pulse Generator 2 Channel Pulse Display Type LCD

50MHz Pulse Generator 2 Channel Pulse Display Type LCD

Buy Now Datasheet
Pulse Generator - 4034 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
4034
Pulse Generator 4034
The 4034 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Repetition rate of 0.1 Hz to 50 MHz Both channels offer full functionality and all parameters such as pulse width and transition time can be set independently Synchronize both channels with the push of a button Flexible trigger modes: Continuous, Triggered (internal, external, manual), Gated Burst and External Width Pulse width programmable from 10 ns to 10 s Transition times (rise and fall times) variable from 6 ns to 25 ms Programmable delay and double pulse Store up to 99 different test setups with auto retention of last power down setup 10 Vpp into 50 ohm output Closed case calibration Programmable via GPIB and RS-232 SCPI compatible Included accessories: AC Power cord, CD containing instruction manual, RS-232 cable, test report and certificate of calibration Three Year Warranty Appplications: Automatic Test Equipment (ATE) Avionics and radar testing Switching power supply testing Characterization of active components The 4034 is a high performance programmable dual channel pulse generator for testing digital systems and circuits based on TTL, CMOS, or ECL technologies. It generates clean and accurate pulses at up to 6 digits resolution with a repetition rate up to 50 MHz, variable pulse widths from 10 ns to 10 s, and pulse delays from 0 ns to 10 s. Output levels are adjustable from -10 V to +10 V, with pulse amplitudes settable from 0.1 Vpp to 10 Vpp into a 50 ohm load. All parameters, modes, and functions are programmable via the front panel or remote control commands. Additionally, the pulse generator provides selectable complementary pulse and double pulse generation in continuous, triggered, gated, and counted burst modes.

The 4034 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Repetition rate of 0.1 Hz to 50 MHz
  • Both channels offer full functionality and all parameters such as pulse width and transition time can be set independently
  • Synchronize both channels with the push of a button
  • Flexible trigger modes: Continuous, Triggered (internal, external, manual), Gated Burst and External Width
  • Pulse width programmable from 10 ns to 10 s
  • Transition times (rise and fall times) variable from 6 ns to 25 ms
  • Programmable delay and double pulse
  • Store up to 99 different test setups with auto retention of last power down setup
  • 10 Vpp into 50 ohm output
  • Closed case calibration
  • Programmable via GPIB and RS-232
  • SCPI compatible
  • Included accessories: AC Power cord, CD containing instruction manual, RS-232 cable, test report and certificate of calibration
  • Three Year Warranty

Appplications:

  • Automatic Test Equipment (ATE)
  • Avionics and radar testing
  • Switching power supply testing
  • Characterization of active components

The 4034 is a high performance programmable dual channel pulse generator for testing digital systems and circuits based on TTL, CMOS, or ECL technologies. It generates clean and accurate pulses at up to 6 digits resolution with a repetition rate up to 50 MHz, variable pulse widths from 10 ns to 10 s, and pulse delays from 0 ns to 10 s. Output levels are adjustable from -10 V to +10 V, with pulse amplitudes settable from 0.1 Vpp to 10 Vpp into a 50 ohm load.

All parameters, modes, and functions are programmable via the front panel or remote control commands. Additionally, the pulse generator provides selectable complementary pulse and double pulse generation in continuous, triggered, gated, and counted burst modes.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4034-ND 4034
Product Name Pulse Generator Pulse Generator
Generator Type Pulse Pulse
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details