B&K Precision Function Generator 4017

Description
The 4017 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 10 MHz in 8 ranges Waveforms: Sine, Square, Triangle, Pulse and Ramp output Variable Duty Cycle Variable DC offset Linear and log sweep 5 Digit LED Display Resolution: 5 digits The BK Precision 4017 is a 10 MHz Sweep Function Generator with a 5 digit LED display, linear/log sweep, variable duty cycle and DC offset.
Datasheet
Description
The 4017 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 10 MHz in 8 ranges Waveforms: Sine, Square, Triangle, Pulse and Ramp output Variable Duty Cycle Variable DC offset Linear and log sweep 5 Digit LED Display Resolution: 5 digits The BK Precision 4017 is a 10 MHz Sweep Function Generator with a 5 digit LED display, linear/log sweep, variable duty cycle and DC offset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 4017 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4017
Function Generator 4017
The 4017 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 10 MHz in 8 ranges Waveforms: Sine, Square, Triangle, Pulse and Ramp output Variable Duty Cycle Variable DC offset Linear and log sweep 5 Digit LED Display Resolution: 5 digits The BK Precision 4017 is a 10 MHz Sweep Function Generator with a 5 digit LED display, linear/log sweep, variable duty cycle and DC offset.

The 4017 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.1 Hz to 10 MHz in 8 ranges
  • Waveforms: Sine, Square, Triangle, Pulse and Ramp output
  • Variable Duty Cycle
  • Variable DC offset
  • Linear and log sweep
  • 5 Digit LED Display
  • Resolution: 5 digits

The BK Precision 4017 is a 10 MHz Sweep Function Generator with a 5 digit LED display, linear/log sweep, variable duty cycle and DC offset.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 4017
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1925849 - RS Components, Ltd.
Specs
Display Video
Inputs 2
Resolution 4 bits
View Details
Waveform Generator - SDG7102A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details