B&K Precision Function Generator, DDS 4005DDS

Description
5MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle Display Type LED
Request a Quote Datasheet
Description
5MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle Display Type LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4005DDS-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4005DDS-ND
Function Generator, DDS BK4005DDS-ND
5MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle Display Type LED

5MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle Display Type LED

Buy Now Datasheet
Function Generator - 4005DDS - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4005DDS
Function Generator 4005DDS
The 4005DDS is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency is selectable from 1 Hz to 5 MHz Sine, square, or triangle waveform output Direct digital synthesis (DDS) architecture Bright, easy-to-read LED display Number pad for quick input of frequency Front panel push button and pull knob can attenuate output by up to 40 dB Included Accessories: Instruction manual, power cord, BNC to BNC cable, BNC to alligator clips The B&K Precision 4005DDS is a versatile 5 MHz DDS (direct digital synthesis) function generator with a 4-digit display. The instrument generates sinusoidal, triangular, and square waveforms over the 1 Hz to 5 MHz range.The output voltage can be varied from 0 to 10 Vp-p into 50 ohms or to 20 Vp-p into open circuit. A continuously variable DC offset allows the output to be injected directly into circuits at the correct bias level. These features make the 4005DDS great for education and other applications that need basic waveform generation.

The 4005DDS is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency is selectable from 1 Hz to 5 MHz
  • Sine, square, or triangle waveform output
  • Direct digital synthesis (DDS) architecture
  • Bright, easy-to-read LED display
  • Number pad for quick input of frequency
  • Front panel push button and pull knob can attenuate output by up to 40 dB
  • Included Accessories: Instruction manual, power cord, BNC to BNC cable, BNC to alligator clips

The B&K Precision 4005DDS is a versatile 5 MHz DDS (direct digital synthesis) function generator with a 4-digit display. The instrument generates sinusoidal, triangular, and square waveforms over the 1 Hz to 5 MHz range.The output voltage can be varied from 0 to 10 Vp-p into 50 ohms or to 20 Vp-p into open circuit. A continuously variable DC offset allows the output to be injected directly into circuits at the correct bias level. These features make the 4005DDS great for education and other applications that need basic waveform generation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4005DDS-ND 4005DDS
Product Name Function Generator, DDS Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square, Triangle
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8092707 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details