B&K Precision Multimeter, Clamp-On; 2000 A; 750 V (AC), 1000 V (DC); 40 Megohms; 2.24 in. 367A

Description
2000 A, 750 V (AC), 1000 V (DC), Clamp-On Multimeter Measure up to 2000A with these reliable, rugged instruments. Many of B+K Precision clamps are much more than a current clamp offering the ability to measure voltage, resistance, capacitance and even frequency. Additionally, special features allow for the recording of minimum and maximum values, peak values, test diodes and for continuity. Features Measures AC/DC V to 750/1000 V, AC/DC to 2000 A (Model 369B — 1000 A ), Frequency to 400 kHz, Resistance to 40 Mω and Capacitance to 40 μF True RMS 33⁄4 -Digit, 4000 Count LCD Display Auto/Manual Ranging Bargraph Data Hold, Range Hold, Peak Hold, Min./Max. and Relative Mode Includes Test Leads, Carrying Case and Manual
Description
2000 A, 750 V (AC), 1000 V (DC), Clamp-On Multimeter Measure up to 2000A with these reliable, rugged instruments. Many of B+K Precision clamps are much more than a current clamp offering the ability to measure voltage, resistance, capacitance and even frequency. Additionally, special features allow for the recording of minimum and maximum values, peak values, test diodes and for continuity. Features Measures AC/DC V to 750/1000 V, AC/DC to 2000 A (Model 369B — 1000 A ), Frequency to 400 kHz, Resistance to 40 Mω and Capacitance to 40 μF True RMS 33⁄4 -Digit, 4000 Count LCD Display Auto/Manual Ranging Bargraph Data Hold, Range Hold, Peak Hold, Min./Max. and Relative Mode Includes Test Leads, Carrying Case and Manual

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Clamp-On; 2000 A; 750 V (AC), 1000 V (DC); 40 Megohms; 2.24 in. - 70146306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Clamp-On; 2000 A; 750 V (AC), 1000 V (DC); 40 Megohms; 2.24 in.
70146306
Multimeter, Clamp-On; 2000 A; 750 V (AC), 1000 V (DC); 40 Megohms; 2.24 in. 70146306
2000 A, 750 V (AC), 1000 V (DC), Clamp-On Multimeter Measure up to 2000A with these reliable, rugged instruments. Many of B+K Precision clamps are much more than a current clamp offering the ability to measure voltage, resistance, capacitance and even frequency. Additionally, special features allow for the recording of minimum and maximum values, peak values, test diodes and for continuity. Features Measures AC/DC V to 750/1000 V, AC/DC to 2000 A (Model 369B — 1000 A ), Frequency to 400 kHz, Resistance to 40 Mω and Capacitance to 40 μF True RMS 33⁄4 -Digit, 4000 Count LCD Display Auto/Manual Ranging Bargraph Data Hold, Range Hold, Peak Hold, Min./Max. and Relative Mode Includes Test Leads, Carrying Case and Manual

2000 A, 750 V (AC), 1000 V (DC), Clamp-On Multimeter
Measure up to 2000A with these reliable, rugged instruments. Many of B+K Precision clamps are much more than a current clamp offering the ability to measure voltage, resistance, capacitance and even frequency. Additionally, special features allow for the recording of minimum and maximum values, peak values, test diodes and for continuity.
Features

  • Measures AC/DC V to 750/1000 V, AC/DC to 2000 A (Model 369B — 1000 A ), Frequency to 400 kHz, Resistance to 40 MΩ and Capacitance to 40 μF
  • True RMS
  • 33⁄4 -Digit, 4000 Count LCD Display
  • Auto/Manual Ranging
  • Bargraph
  • Data Hold, Range Hold, Peak Hold, Min./Max. and Relative Mode
  • Includes Test Leads, Carrying Case and Manual
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70146306
Product Name Multimeter, Clamp-On; 2000 A; 750 V (AC), 1000 V (DC); 40 Megohms; 2.24 in.
Form Factor Clamp Meter
Measurement Type AC; DC; AC / DC
DC Voltage 750 volts
AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details