B&K Precision Function Generator 3040

Description
The 3040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 13 MHz The highly versatile B&K Precision Model 3040 "Universal" Function Generator is actually two generators in one. The main generator operates from 0.1 Hz to 13 MHz and serves as a modulations source for the main generator or operates independently. Both generators provide sinewave, triangle wave, or square wave outputs. Both generators have variable duty cycle to change triangle waves to ramps and square waves to pulses. The second generator provides AM or FM modulation of any desired frequency. The second generator can provide a ramp voltage to cause the main generator to operate as a sweep generator. The second generator can generate a square wave or pulse to gate the main generator on and off for gated burst output.
Description
The 3040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 13 MHz The highly versatile B&K Precision Model 3040 "Universal" Function Generator is actually two generators in one. The main generator operates from 0.1 Hz to 13 MHz and serves as a modulations source for the main generator or operates independently. Both generators provide sinewave, triangle wave, or square wave outputs. Both generators have variable duty cycle to change triangle waves to ramps and square waves to pulses. The second generator provides AM or FM modulation of any desired frequency. The second generator can provide a ramp voltage to cause the main generator to operate as a sweep generator. The second generator can generate a square wave or pulse to gate the main generator on and off for gated burst output.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3040 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3040
Function Generator 3040
The 3040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 13 MHz The highly versatile B&K Precision Model 3040 "Universal" Function Generator is actually two generators in one. The main generator operates from 0.1 Hz to 13 MHz and serves as a modulations source for the main generator or operates independently. Both generators provide sinewave, triangle wave, or square wave outputs. Both generators have variable duty cycle to change triangle waves to ramps and square waves to pulses. The second generator provides AM or FM modulation of any desired frequency. The second generator can provide a ramp voltage to cause the main generator to operate as a sweep generator. The second generator can generate a square wave or pulse to gate the main generator on and off for gated burst output.

The 3040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency: 13 MHz

The highly versatile B&K Precision Model 3040 "Universal" Function Generator is actually two generators in one. The main generator operates from 0.1 Hz to 13 MHz and serves as a modulations source for the main generator or operates independently. Both generators provide sinewave, triangle wave, or square wave outputs. Both generators have variable duty cycle to change triangle waves to ramps and square waves to pulses. The second generator provides AM or FM modulation of any desired frequency. The second generator can provide a ramp voltage to cause the main generator to operate as a sweep generator. The second generator can generate a square wave or pulse to gate the main generator on and off for gated burst output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3040
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details