B&K Precision Function Generator, Analog 3003

Description
10MHz Function Generator, Analog 1 Channel Sine, Square Display Type Thumbwheel
Request a Quote Datasheet
Description
10MHz Function Generator, Analog 1 Channel Sine, Square Display Type Thumbwheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - BK3003-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
BK3003-ND
Function Generator, Analog BK3003-ND
10MHz Function Generator, Analog 1 Channel Sine, Square Display Type Thumbwheel

10MHz Function Generator, Analog 1 Channel Sine, Square Display Type Thumbwheel

Buy Now Datasheet
Function Generator - 3003 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3003
Function Generator 3003
The 3003 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 10 MHz Sine/Square Wave Signal Generator Range: 0.1 Hz to 9.9999999 MHz, 0.1 Hz steps Simultaneous Sine and Square wave generation 0.1 Hz Frequency Selectability 0.02% Signal Accuracy Sine Wave Output: 0 to 4.5Vp-p (no load) Square Wave Output: 5Vp-p (no load) 50 Ohm output impedance AC power adapter included Can be powered by a standard 9V battery The BK Precision 3003 is a 10 MHz handheld Signal Generator with 0.1 Hz frequency selectability.

The 3003 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • 10 MHz Sine/Square Wave Signal Generator
  • Range: 0.1 Hz to 9.9999999 MHz, 0.1 Hz steps
  • Simultaneous Sine and Square wave generation
  • 0.1 Hz Frequency Selectability
  • 0.02% Signal Accuracy
  • Sine Wave Output: 0 to 4.5Vp-p (no load)
  • Square Wave Output: 5Vp-p (no load)
  • 50 Ohm output impedance
  • AC power adapter included
  • Can be powered by a standard 9V battery

The BK Precision 3003 is a 10 MHz handheld Signal Generator with 0.1 Hz frequency selectability.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK3003-ND 3003
Product Name Function Generator, Analog Function Generator
Generator Type Function Function; Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details