B&K Precision Multimeters 2860A

Description
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Continuity, Diode Test Function Features Auto Off
Request a Quote Datasheet
Description
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Continuity, Diode Test Function Features Auto Off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - BK2860A-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
BK2860A-ND
Multimeters BK2860A-ND
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Continuity, Diode Test Function Features Auto Off

Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Continuity, Diode Test Function Features Auto Off

Buy Now Datasheet
Multimeter; 200 mV, 2, 20, 200, 1500 V Voltage, Range, AC; 40 to 500 Hz - 70146344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter; 200 mV, 2, 20, 200, 1500 V Voltage, Range, AC; 40 to 500 Hz
70146344
Multimeter; 200 mV, 2, 20, 200, 1500 V Voltage, Range, AC; 40 to 500 Hz 70146344
3-1⁄2 Digit LCD Display, Multimeter Heavy duty 1500 VDC rating Ruggedized construction Includes rubber boot Withstands 5-foot drop Extra large, high contrast LCD display Gasket sealed against dirt and contaminants Water resistant High energy fused on all current ranges Features Ruggedized Construction Five-Year Warranty Includes Rubber Boot 1500 V Overload Auto Power Off Saves Batteries 20 A Range Audible Continuity Large 0.8" LCD Display UL Listed

3-1⁄2 Digit LCD Display, Multimeter

  • Heavy duty 1500 VDC rating
  • Ruggedized construction
  • Includes rubber boot
  • Withstands 5-foot drop
  • Extra large, high contrast LCD display
  • Gasket sealed against dirt and contaminants Water resistant
  • High energy fused on all current ranges
    Features
  • Ruggedized Construction
  • Five-Year Warranty
  • Includes Rubber Boot
  • 1500 V Overload
  • Auto Power Off Saves Batteries
  • 20 A Range
  • Audible Continuity
  • Large 0.8" LCD Display
  • UL Listed
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number BK2860A-ND 70146344
Product Name Multimeters Multimeter; 200 mV, 2, 20, 200, 1500 V Voltage, Range, AC; 40 to 500 Hz
Form Factor Handheld Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto Off
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Multimeters - 9070777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type DC
Special Measurement Types True RMS Current Measurement
View Details