B&K Precision 2.0 GHZ FIELD STRENGTH METER 2640

Description
The B&K Precision model 2640 is a battery operated, hand-held RF Field Strength Meter capable of measuring RF levels and electric field strength. The synthesizer-based design provides you with reliable measurements across a wide reception range of 100 KHz to 2000 MHz, a remarkably low noise floor of –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum analyzer. The 2640's user-friendly interface combined with convenient presets such as predefined filter settings and other special functions (e.g. squelch) commonly used in analog communication systems make the 2640 easy to use. The B&K Precision 2640 supports RS 232C serial communication and includes software that can control the instrument from a personal computer. The user can save the instruments measurement data on the PC for further analysis. The handheld RF Field Strength Analyzer is an ideal tool for field testing, installing and maintaining Mobile Telecommunications systems such as Cellular and Cordless Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance. Features Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in 2 GHz frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna included Back-lit display Storable setups and displays RS-232 Interface
Description
The B&K Precision model 2640 is a battery operated, hand-held RF Field Strength Meter capable of measuring RF levels and electric field strength. The synthesizer-based design provides you with reliable measurements across a wide reception range of 100 KHz to 2000 MHz, a remarkably low noise floor of –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum analyzer. The 2640's user-friendly interface combined with convenient presets such as predefined filter settings and other special functions (e.g. squelch) commonly used in analog communication systems make the 2640 easy to use. The B&K Precision 2640 supports RS 232C serial communication and includes software that can control the instrument from a personal computer. The user can save the instruments measurement data on the PC for further analysis. The handheld RF Field Strength Analyzer is an ideal tool for field testing, installing and maintaining Mobile Telecommunications systems such as Cellular and Cordless Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance. Features Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in 2 GHz frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna included Back-lit display Storable setups and displays RS-232 Interface

Suppliers

Company
Product
Description
Supplier Links
2.0 GHZ FIELD STRENGTH METER - 70146169 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.0 GHZ FIELD STRENGTH METER
70146169
2.0 GHZ FIELD STRENGTH METER 70146169
The B&K Precision model 2640 is a battery operated, hand-held RF Field Strength Meter capable of measuring RF levels and electric field strength. The synthesizer-based design provides you with reliable measurements across a wide reception range of 100 KHz to 2000 MHz, a remarkably low noise floor of –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum analyzer. The 2640's user-friendly interface combined with convenient presets such as predefined filter settings and other special functions (e.g. squelch) commonly used in analog communication systems make the 2640 easy to use. The B&K Precision 2640 supports RS 232C serial communication and includes software that can control the instrument from a personal computer. The user can save the instruments measurement data on the PC for further analysis. The handheld RF Field Strength Analyzer is an ideal tool for field testing, installing and maintaining Mobile Telecommunications systems such as Cellular and Cordless Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance. Features Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in 2 GHz frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna included Back-lit display Storable setups and displays RS-232 Interface

The B&K Precision model 2640 is a battery operated, hand-held RF Field Strength Meter capable of measuring RF levels and electric field strength. The synthesizer-based design provides you with reliable measurements across a wide reception range of 100 KHz to 2000 MHz, a remarkably low noise floor of –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum analyzer.
The 2640's user-friendly interface combined with convenient presets such as predefined filter settings and other special functions (e.g. squelch) commonly used in analog communication systems make the 2640 easy to use. The B&K Precision 2640 supports RS 232C serial communication and includes software that can control the instrument from a personal computer. The user can save the instruments measurement data on the PC for further analysis. The handheld RF Field Strength Analyzer is an ideal tool for field testing, installing and maintaining Mobile Telecommunications systems such as Cellular and Cordless Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance.
Features
Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in 2 GHz frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna included Back-lit display Storable setups and displays RS-232 Interface

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Field Intensity Meters
Product Number 70146169
Product Name 2.0 GHZ FIELD STRENGTH METER
Frequency Range 100000 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AC Electric Field Meter -  - AlphaLab, Inc.
Specs
Options & Features Auto-ranging
Electric Field 1 to 19999 V/m (0.3048 to 6096 V/ft)
Frequency Range 40 to 20000 Hz
View Details
SDRlab 122-16 External Clock Standard Kit -  - Red Pitaya, d.o.o.
Specs
Options & Features Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
Standards and Certifications CE Marking; FCC Standards; ISO Standards (optional feature)
View Details