B&K Precision Oscilloscopes 2552

Description
70MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
70MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2552-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2552-ND
Oscilloscopes BK2552-ND
70MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend

70MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Oscilloscope - 2552 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2552
Digital Oscilloscope 2552
The 2552 is a 70 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Sample Rate: 2 GSa/s Record Length: 24 Kpts Large 7" widescreen color display FFT including four additional math functions-Add, Subtract, Multiply, and Divide 32 automatic measurements Standard LAN (supports SCPI) and USB device port (USBTMC compliant) Front and rear panel USB host port for saving and recalling waveform setups, data, and screenshots on a USB flash drive Software provided for remote PC control Advanced tools include digital filters with adjustable limits, pass/fail testing and waveform recorder mode Multi-language user interface and context sensitive help Supplied Accessories: User manual, passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable 3 Year Warranty Probe Features: Two 150 MHz bandwidth, x1/x10 probes (model PR150B) Slim, stylish body Snap-locking sprung hook Easily replaceable tip Large accessory set Meets IEC 61010-031 CATII RoHS compliant The BK Precision 2552 digital storage oscilloscope provides high performance and value in 2-channel configuration. With a bandwidth of 70 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic measurements, and advanced triggering capabilities including math functions. Engineered to allow you to see more of your signal under test, the 2552's widescreen 7” TFT display offers a significantly larger viewing area than typical economy oscilloscopes. Maximize productivity with PC connectivity via LAN and USB. The downloadable EasyScope PC software lets you easily capture, save, and analyze measurement results. All oscilloscope parameters can be controlled via a PC Educators who want to teach waveform measurement fundamentals can benefit from the ability to disable the Auto set button, a function that automatically sets up the scope to display a signal. The included EasyScope software provides seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front and rear allows for quick and easy screen saving. Avoid limiting the bandwidth of your measurement system. All 2550 series models come standard with high bandwidth, slimline passive probes (one per channel) to help you get the most out of your scope. The 2550 series oscilloscopes are ideal for applications in design and debug, service and repair, and education. Image is a representative of selection. See datasheet for details.

The 2552 is a 70 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Sample Rate: 2 GSa/s
  • Record Length: 24 Kpts
  • Large 7" widescreen color display
  • FFT including four additional math functions-Add, Subtract, Multiply, and Divide
  • 32 automatic measurements
  • Standard LAN (supports SCPI) and USB device port (USBTMC compliant)
  • Front and rear panel USB host port for saving and recalling waveform setups, data, and screenshots on a USB flash drive
  • Software provided for remote PC control
  • Advanced tools include digital filters with adjustable limits, pass/fail testing and waveform recorder mode
  • Multi-language user interface and context sensitive help
  • Supplied Accessories: User manual, passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable
  • 3 Year Warranty

Probe Features:

  • Two 150 MHz bandwidth, x1/x10 probes (model PR150B)
  • Slim, stylish body
  • Snap-locking sprung hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031 CATII
  • RoHS compliant

The BK Precision 2552 digital storage oscilloscope provides high performance and value in 2-channel configuration. With a bandwidth of 70 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic measurements, and advanced triggering capabilities including math functions.

Engineered to allow you to see more of your signal under test, the 2552's widescreen 7” TFT display offers a significantly larger viewing area than typical economy oscilloscopes.

Maximize productivity with PC connectivity via LAN and USB. The downloadable EasyScope PC software lets you easily capture, save, and analyze measurement results. All oscilloscope parameters can be controlled via a PC

Educators who want to teach waveform measurement fundamentals can benefit from the ability to disable the Auto set button, a function that automatically sets up the scope to display a signal.

The included EasyScope software provides seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front and rear allows for quick and easy screen saving.

Avoid limiting the bandwidth of your measurement system. All 2550 series models come standard with high bandwidth, slimline passive probes (one per channel) to help you get the most out of your scope.

The 2550 series oscilloscopes are ideal for applications in design and debug, service and repair, and education.

Image is a representative of selection. See datasheet for details.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2552-ND 2552
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2543504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Handheld
View Details