B&K Precision Oscilloscopes 2542C

Description
100MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
100MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2542C-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2542C-ND
Oscilloscopes BK2542C-ND
100MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save, Trend

100MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Oscilloscope - 2542C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2542C
Digital Oscilloscope 2542C
The 2542C is a 100 MHz, 2 Channel digital oscilloscope from BK Precision. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information Additional Features: 1 GSa/s sample rate 14 Mpts maximum record length 16 digital channels with logic analyzer (MSO upgrade) Serial bus decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) Built-in Function and Arbitrary Waveform Generator comes standard on all models Large 8” widescreen display with 256-level color gradient 60,000 wfms/s maximum waveform capture rate Compact footprint and lightweight High speed hardware-based pass/fail testing function and masking Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration, Differential, and Square Root 36 automatic measurements supporting statistics, gating, math, history and reference measurements Multi-language user interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50 ω and 1 M ω input coupling Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital logic probe (LP2540C) Three-Year Warranty Performance Characteristics Bandwidth: 100 MHz Rise Time: <5 ns / <3.5 ns / <1.8 ns Sample Rate: 1 GSa/s (single channel), 500 MSa/s (dual channel) Input Channels Analog: 2 Digital: 16 (-MSO models or with LA2540C upgrade) Memory Depth: 14 Mpts (single channel), 7 Mpts (dual channel) Waveform Update Rate: 60,000 wfms/s Hardware Bandwidth Limits: 20 MHz Input Coupling: DC, AC, GND Input Impedance: 1 M ω ± 2% || (22 pF ±3 pF); 50 ω ± 2% Ch to Ch Isolation: >40dB Acquisition System Peak Detect: 1 ns Average: 4, 16, 32, 64, 128, 256, 512, 1024 Enhanced Resolution: 0.5, 1, 1.5, 2., 2.5, 3 bits selectable Interpolation: Sin(x)/x, Linear Vertical System Vertical Resolution: 8 bits Vertical Sensitivity: 500 µV/div to 10 V/div (1-2-5 ) Maximum Input Voltage: 1 Mω < 400 Vpk; 50 ω <5 Vrms DC Gain Accuracy: ±3%: 5 mV/div to 10 V/div; ±4%: < 2 mV/div Horizontal System Time Base Range: 2.0 ns/div to 50 s/div Time Base Accuracy: ±25 ppm Ch to Ch Deskew Range: ±100 ns Trigger System Modes: Auto, Normal, Single Coupling: DC, AC, LF Reject, HF Reject, Noise Reject Ch1-Ch2 Trigger Level: Internal: ±4.5 div from center; External: EXT: ±0.6 V; EXT/5: ±3 V Hold-Off Range: 100 ns to 1.5 s Types: Edge, Slope, Pulse, Video, Window, Interval, Dropout, Runt, Pattern Serial Trigger: I²C, SPI, UART/RS232, CAN, LIN Cursors Mode: Manual, Track Measurements: ?T, 1/?T, X2, X1, ?V, Y2, Y1 Waveform Math Math Operation: Add, Subtract, Multiply, Divide, FFT, Derivative, Integral, Square Root FFT: Windows: Rectangle, Blackman, Hanning, Hamming, Flattop Waveform Measurements Voltage: Vpp, Vmax, Vmin, Vamp, Vtop, Vbase, Mean, Cmean, Stdev, Cstd, Vrms, Crms, FOV, FPRE, ROV, RPRE, Level@Trigger Time: +SR, -SR, Period, Freq, +Width, -Width, Rise, Fall, BWidth, +Duty, -Duty, Time@Mid Delay: Phase, FRR, FRF, FFR, FFF, LRR, LRF, LFF, Skew Statistics: Current, Mean, Min, Max, Stdev, Count Gating: Time domain I/O Interface Standard: USB Host, USB Device, LAN, Pass/Fail, Trigger Out Pass/Fail: 3.3 V TTL Output Display System Display: 8” Color TFT-LCD, 800 x 480 Resolution Wave Display Mode: Vectors, Dots Persistence: Off, Infinite, 1 sec, 5 sec, 10 sec, 30 sec Intensity Grading: 256 Levels Language: Simplified Chinese, Traditional Chinese, English, French, Japanese, Korean, German, Russian, Italian, Portuguese Environmental and Safety Temperature: Operating: 10 °C to +40 °C; Storage: -20 °C to +60 °C Humidity: Operating: 85% RH, 40 °C, 24 hours; Storage: 85% RH, 65 °C, 24 hours Altitude: Operating: 3,000 m; Storage: 15,266 m Electromagnetic Compatibility: EMC Directive 2004/108/EC, EN61326:2006 Safety: Low Voltage Directive 2006/95/EC, EN61010-1:2001 General Power Requirements: 100 to 240 VAC, CAT II, 50 VA Max, 45 Hz to 440 Hz Dimensions (W x H x D): 4.8” x 7.2” x 13.4” (123 x 184 x 340 mm) Weight: 7.3 lbs (3.3 kg) Function/Arbitrary Waveform Generator Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise Arbitrary: 4 Slots for Arbitrary Waveforms Maximum Output Frequency: 25 MHz Sample Rate: 125 MSa/s Frequency Resolution: 1 µHz Frequency Accuracy ±50 ppm Vertical Resolution: 14 bits Amplitude Range: -1.5 to +1.5 V @ 50 ω; -3 to +3 V @ 1 Mω Output Impedance: 50 ω ±2% Protection: Short-Circuit Protection Sine Characteristics Frequency: 1 µHz to 25 MHz Offset Accuracy (100 kHz): ± (0.3 dB * Offset Setting Value + 1 mVpp) Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp) Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc Harmonic distortion: DC to 5 MHz: -50 dBc; 5 MHz to 25 MHz: -45 dBc Square/Pulse Characteristics Frequency: 1 µHz to 10 MHz Duty Cycle: 20% to 80% Rise/Fall Time: < 24 ns (10% to 90%) Overshoot (1 kHz, 1 Vpp Typical): < 3% Pulse Width: > 50 ns Jitter: < 500 ps + 10 ppm Ramp Characteristics Frequency: 1 µHz to 300 kHz Linearity (Typical): < 0.1% of Pk-Pk (Typical, 1 kHz, 1 Vpp, 100% Symmetry) Symmetry: 0% to 100% (Adjustable) DC Characteristics Offset Range: ±1.5 V (50 ω) ±3 V (High-Z) Accuracy: ± (|offset|*1%+3 mV) Noise Characteristics Bandwidth: > 25 MHz (-3 dB) Arbitrary Wave Characteristics Frequency: 1 µHz to 5 MHz Wave Length: 16 Kpts Sample Rate: 125 MSa/s Serial Decoder (DC2540C) Threshold: -4.5 to 4.5 div Recorded List: 1 to 7 Lines I²C Decoder Signal: SCL, SDA Address: 7 bit, 10 bit SPI Decoder Signal: CLK, MISO, MOSI, CS Edge Select: Rising Falling Idle Level: Low, High Bit Order: MSB, LSB UART/RS232 Decoder Signal: RX, TX Data Width: 5, 6, 7, 8 bit Parity Check: None, Odd, Even Stop Bit: 1, 1.5, 2 bit Idle Level: Low, High CAN Decoder Signal: CAN_H, CAN_L Source: CAN_H, CAN_L, CAN_H-CAN_L LIN Decoder Supported Specification: Ver1.3, Ver2.0 The 2542C Digital Storage Oscilloscope delivers advanced features and debug capabilities for a wide range of applications at an entry-level price point. With up to 200 MHz bandwidth in a 2-channel configuration, each model offers a sample rate of 1 GSa/s, and a maximum memory depth of 14 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 60,000 wfrms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I²C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The built-in 25 MHz function/arbitrary waveform generator (AWG) comes standard with all models and provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2540C Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. The MSO and decoding functionalities are available for upgrade in the field with the purchase of a license key. All traditional digital oscilloscope features come standard in the 2540C Series: Cursors, 50 ω input coupling, reference signals, persist, rolling, noise rejection and deskew. Waveform History and Recording Quickly scroll through millions of points with History Mode’s playback functionality to find difficult to capture events. Eliminate unnecessary idle signals and dead-time by selectivity capturing up to 80,000 segments. Function and Arbitrary Waveform Generator A powerful 25 MHz function/arbitrary waveform generator comes standard in the 2540C Series. Use complimentary software to generate waveforms and load up to 4 arbitrary waveforms into the instrument. Built-in functions are sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall. Automatic Waveform Math and Measurement Display 36 automated measurements that include voltage, time, and statistics. Arithmetic and FFT functions can be performed on analog channels and two reference signals. Color Grading With 256 levels of color grading, the most common occurrences are represented in red and the least common are represented in purple. Easily spot outliers as they will persist for a user specified time. Hardware Pass/Fail and Masking Perform up to 60,000 pass/fail decisions a second. Easy to generate masking templates help capture anomalies even with complicated waveforms. PC connectivity PC software is provided (free download at www.bkprecision.com) for seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front allows for quick and easy screen saving. MSO license - LA2540C The 16 integrated digital channels are displayed along-side analog channels allowing users to view up to 18 time-correlated channels with shared triggering and acquisition on one screen. The LA2540C license enables the 16 digital channels of the 2540C Series and is included with MSO models. 16 channel logic probe - LP2540C The 16-channel color-coded logic probe consists of two eight-channel pods. To make contact with the DUT, the probe connects directly to square pins or clips to test points using the included grabbers. With an input capacitance of only 8 pF and 100 k ω input impedance, the probe protects the integrity of your signal. The probe is included with MSO models. Decode license - DC2540C Select up to 2 serial bus protocols I2C, SPI, UART/RS232, CAN, and LIN and decode concurrently from analog and MSO channels. Decode information in real-time and display in binary, decimal, hex, or ASCII. Buy now, upgrade later Install the MSO and decode licenses at any time or try before you buy with the 30-day trial license on each model. Any DSO model in the 2540C Series can be upgraded to an MSO. Installation is quick and easily done within the oscilloscope menu.

The 2542C is a 100 MHz, 2 Channel digital oscilloscope from BK Precision. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information

Additional Features:

  • 1 GSa/s sample rate
  • 14 Mpts maximum record length
  • 16 digital channels with logic analyzer (MSO upgrade)
  • Serial bus decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade)
  • Built-in Function and Arbitrary Waveform Generator comes standard on all models
  • Large 8” widescreen display with 256-level color gradient
  • 60,000 wfms/s maximum waveform capture rate
  • Compact footprint and lightweight
  • High speed hardware-based pass/fail testing function and masking
  • Segmented acquisition history waveform record function (record length up to 80,000 frames)
  • Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial
  • FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration, Differential, and Square Root
  • 36 automatic measurements supporting statistics, gating, math, history and reference measurements
  • Multi-language user interface and built-in context sensitive help
  • Software provided for remote PC control
  • Front panel USB port for saving and recalling waveforms, setups, and screenshots
  • Standard LAN and USBTMC-compliant USB device port
  • Selectable 50 Ω and 1 M Ω input coupling
  • Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable
  • Optional Accessories: 16-channel digital logic probe (LP2540C)
  • Three-Year Warranty

Performance Characteristics

  • Bandwidth: 100 MHz
  • Rise Time: <5 ns / <3.5 ns / <1.8 ns
  • Sample Rate: 1 GSa/s (single channel), 500 MSa/s (dual channel)
  • Input Channels Analog: 2
  • Digital: 16 (-MSO models or with LA2540C upgrade)
  • Memory Depth: 14 Mpts (single channel), 7 Mpts (dual channel)
  • Waveform Update Rate: 60,000 wfms/s
  • Hardware Bandwidth Limits: 20 MHz
  • Input Coupling: DC, AC, GND
  • Input Impedance: 1 M Ω ± 2% || (22 pF ±3 pF); 50 Ω ± 2%
  • Ch to Ch Isolation: >40dB

Acquisition System

  • Peak Detect: 1 ns
  • Average: 4, 16, 32, 64, 128, 256, 512, 1024
  • Enhanced Resolution: 0.5, 1, 1.5, 2., 2.5, 3 bits selectable
  • Interpolation: Sin(x)/x, Linear

Vertical System

  • Vertical Resolution: 8 bits
  • Vertical Sensitivity: 500 µV/div to 10 V/div (1-2-5 )
  • Maximum Input Voltage: 1 MΩ < 400 Vpk; 50 Ω <5 Vrms
  • DC Gain Accuracy: ±3%: 5 mV/div to 10 V/div; ±4%: < 2 mV/div

Horizontal System

  • Time Base Range: 2.0 ns/div to 50 s/div
  • Time Base Accuracy: ±25 ppm
  • Ch to Ch Deskew Range: ±100 ns

Trigger System

  • Modes: Auto, Normal, Single
  • Coupling: DC, AC, LF Reject, HF Reject, Noise Reject Ch1-Ch2
  • Trigger Level: Internal: ±4.5 div from center; External: EXT: ±0.6 V; EXT/5: ±3 V
  • Hold-Off Range: 100 ns to 1.5 s
  • Types: Edge, Slope, Pulse, Video, Window, Interval, Dropout, Runt, Pattern
  • Serial Trigger: I²C, SPI, UART/RS232, CAN, LIN

Cursors

  • Mode: Manual, Track
  • Measurements: ?T, 1/?T, X2, X1, ?V, Y2, Y1

Waveform Math

  • Math Operation: Add, Subtract, Multiply, Divide, FFT, Derivative, Integral, Square Root
  • FFT: Windows: Rectangle, Blackman, Hanning, Hamming, Flattop

Waveform Measurements

  • Voltage: Vpp, Vmax, Vmin, Vamp, Vtop, Vbase, Mean, Cmean, Stdev, Cstd, Vrms, Crms, FOV, FPRE, ROV, RPRE, Level@Trigger
  • Time: +SR, -SR, Period, Freq, +Width, -Width, Rise, Fall, BWidth, +Duty, -Duty, Time@Mid
  • Delay: Phase, FRR, FRF, FFR, FFF, LRR, LRF, LFF, Skew
  • Statistics: Current, Mean, Min, Max, Stdev, Count
  • Gating: Time domain

I/O Interface

  • Standard: USB Host, USB Device, LAN, Pass/Fail, Trigger Out
  • Pass/Fail: 3.3 V TTL Output

Display System

  • Display: 8” Color TFT-LCD, 800 x 480 Resolution
  • Wave Display Mode: Vectors, Dots
  • Persistence: Off, Infinite, 1 sec, 5 sec, 10 sec, 30 sec
  • Intensity Grading: 256 Levels
  • Language: Simplified Chinese, Traditional Chinese, English, French, Japanese, Korean, German, Russian, Italian, Portuguese

Environmental and Safety

  • Temperature: Operating: 10 °C to +40 °C; Storage: -20 °C to +60 °C
  • Humidity: Operating: 85% RH, 40 °C, 24 hours; Storage: 85% RH, 65 °C, 24 hours
  • Altitude: Operating: 3,000 m; Storage: 15,266 m
  • Electromagnetic Compatibility: EMC Directive 2004/108/EC, EN61326:2006
  • Safety: Low Voltage Directive 2006/95/EC, EN61010-1:2001

General

  • Power Requirements: 100 to 240 VAC, CAT II, 50 VA Max, 45 Hz to 440 Hz
  • Dimensions (W x H x D): 4.8” x 7.2” x 13.4” (123 x 184 x 340 mm)
  • Weight: 7.3 lbs (3.3 kg)

Function/Arbitrary Waveform Generator

  • Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise
  • Arbitrary: 4 Slots for Arbitrary Waveforms
  • Maximum Output Frequency: 25 MHz
  • Sample Rate: 125 MSa/s
  • Frequency Resolution: 1 µHz
  • Frequency Accuracy ±50 ppm
  • Vertical Resolution: 14 bits
  • Amplitude Range: -1.5 to +1.5 V @ 50 Ω; -3 to +3 V @ 1 MΩ
  • Output Impedance: 50 Ω ±2%
  • Protection: Short-Circuit Protection

Sine Characteristics

  • Frequency: 1 µHz to 25 MHz
  • Offset Accuracy (100 kHz): ± (0.3 dB * Offset Setting Value + 1 mVpp)
  • Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp)
  • Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc
  • Harmonic distortion: DC to 5 MHz: -50 dBc; 5 MHz to 25 MHz: -45 dBc

Square/Pulse Characteristics

  • Frequency: 1 µHz to 10 MHz
  • Duty Cycle: 20% to 80%
  • Rise/Fall Time: < 24 ns (10% to 90%)
  • Overshoot (1 kHz, 1 Vpp Typical): < 3%
  • Pulse Width: > 50 ns
  • Jitter: < 500 ps + 10 ppm

Ramp Characteristics

  • Frequency: 1 µHz to 300 kHz
  • Linearity (Typical): < 0.1% of Pk-Pk (Typical, 1 kHz, 1 Vpp, 100% Symmetry)
  • Symmetry: 0% to 100% (Adjustable)

DC Characteristics

  • Offset Range: ±1.5 V (50 Ω) ±3 V (High-Z)
  • Accuracy: ± (|offset|*1%+3 mV)

Noise Characteristics

  • Bandwidth: > 25 MHz (-3 dB)

Arbitrary Wave Characteristics

  • Frequency: 1 µHz to 5 MHz
  • Wave Length: 16 Kpts
  • Sample Rate: 125 MSa/s

Serial Decoder (DC2540C)

  • Threshold: -4.5 to 4.5 div
  • Recorded List: 1 to 7 Lines

I²C Decoder

  • Signal: SCL, SDA
  • Address: 7 bit, 10 bit

SPI Decoder

  • Signal: CLK, MISO, MOSI, CS
  • Edge Select: Rising Falling
  • Idle Level: Low, High
  • Bit Order: MSB, LSB

UART/RS232 Decoder

  • Signal: RX, TX
  • Data Width: 5, 6, 7, 8 bit
  • Parity Check: None, Odd, Even
  • Stop Bit: 1, 1.5, 2 bit
  • Idle Level: Low, High

CAN Decoder

  • Signal: CAN_H, CAN_L
  • Source: CAN_H, CAN_L, CAN_H-CAN_L

LIN Decoder

  • Supported Specification: Ver1.3, Ver2.0

The 2542C Digital Storage Oscilloscope delivers advanced features and debug capabilities for a wide range of applications at an entry-level price point. With up to 200 MHz bandwidth in a 2-channel configuration, each model offers a sample rate of 1 GSa/s, and a maximum memory depth of 14 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 60,000 wfrms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I²C, SPI, UART/RS232, CAN, and LIN protocols.

Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The built-in 25 MHz function/arbitrary waveform generator (AWG) comes standard with all models and provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test.

The 2540C Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. The MSO and decoding functionalities are available for upgrade in the field with the purchase of a license key.

All traditional digital oscilloscope features come standard in the 2540C Series: Cursors, 50 Ω input coupling, reference signals, persist, rolling, noise rejection and deskew.

Waveform History and Recording

Quickly scroll through millions of points with History Mode’s playback functionality to find difficult to capture events. Eliminate unnecessary idle signals and dead-time by selectivity capturing up to 80,000 segments.

Function and Arbitrary Waveform Generator

A powerful 25 MHz function/arbitrary waveform generator comes standard in the 2540C Series. Use complimentary software to generate waveforms and load up to 4 arbitrary waveforms into the instrument. Built-in functions are sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall.

Automatic Waveform Math and Measurement

Display 36 automated measurements that include voltage, time, and statistics. Arithmetic and FFT functions can be performed on analog channels and two reference signals.

Color Grading

With 256 levels of color grading, the most common occurrences are represented in red and the least common are represented in purple. Easily spot outliers as they will persist for a user specified time.

Hardware Pass/Fail and Masking

Perform up to 60,000 pass/fail decisions a second. Easy to generate masking templates help capture anomalies even with complicated waveforms.

PC connectivity

PC software is provided (free download at www.bkprecision.com) for seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front allows for quick and easy screen saving.

MSO license - LA2540C

The 16 integrated digital channels are displayed along-side analog channels allowing users to view up to 18 time-correlated channels with shared triggering and acquisition on one screen. The LA2540C license enables the 16 digital channels of the 2540C Series and is included with MSO models.

16 channel logic probe - LP2540C

The 16-channel color-coded logic probe consists of two eight-channel pods. To make contact with the DUT, the probe connects directly to square pins or clips to test points using the included grabbers. With an input capacitance of only 8 pF and 100 k Ω input impedance, the probe protects the integrity of your signal. The probe is included with MSO models.

Decode license - DC2540C

Select up to 2 serial bus protocols I2C, SPI, UART/RS232, CAN, and LIN and decode concurrently from analog and MSO channels. Decode information in real-time and display in binary, decimal, hex, or ASCII.

Buy now, upgrade later

Install the MSO and decode licenses at any time or try before you buy with the 30-day trial license on each model. Any DSO model in the 2540C Series can be upgraded to an MSO. Installation is quick and easily done within the oscilloscope menu.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2542C-ND 2542C
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 1828436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details