B&K Precision Oscilloscopes 2532

Description
40MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 300V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
40MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 300V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2532-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2532-ND
Oscilloscopes BK2532-ND
40MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 300V Record, Playback, Save, Trend

40MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 300V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Oscilloscope - 2532 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2532
Digital Oscilloscope 2532
The 2532 is a 40 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 500 MSa/s 4000 point record length for each channel 2 Channel Color display One touch automatic setup for ease of use (Auto) Capture, save and analyze waveform data with the included EasyScope Application Software Eleven automatic measurements FFT standard plus 4 additional math functions Extensive Trigger capabilities including Pulse Width and line-selectable Video trigger Save/Recall setup and waveform data Multiple language interface Security loop Transfer waveform data, screen shots and measurement results to a Windows PC via USB port Analyze measurement results “off-line” or in real-time The BK Precision 2532 delivers essential features and reliable performance at a price you can afford. Analog style controls combined with Auto functions make these oscilloscopes easy to use. Advanced triggering, automatic measurements and FFT functions provide you with many options to debug your circuits. Additionally, the instruments come with PC Software that lets you easily capture, save and analyze waveforms and measurement results. The 2532 is an ideal oscilloscope for education and training and are well suited for applications in service and repair.

The 2532 is a 40 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 40 MHz
  • Sample Rate: 500 MSa/s
  • 4000 point record length for each channel
  • 2 Channel
  • Color display
  • One touch automatic setup for ease of use (Auto)
  • Capture, save and analyze waveform data with the included EasyScope Application Software
  • Eleven automatic measurements
  • FFT standard plus 4 additional math functions
  • Extensive Trigger capabilities including Pulse Width and line-selectable Video trigger
  • Save/Recall setup and waveform data
  • Multiple language interface
  • Security loop
  • Transfer waveform data, screen shots and measurement results to a Windows PC via USB port
  • Analyze measurement results “off-line” or in real-time

The BK Precision 2532 delivers essential features and reliable performance at a price you can afford. Analog style controls combined with Auto functions make these oscilloscopes easy to use. Advanced triggering, automatic measurements and FFT functions provide you with many options to debug your circuits. Additionally, the instruments come with PC Software that lets you easily capture, save and analyze waveforms and measurement results.

The 2532 is an ideal oscilloscope for education and training and are well suited for applications in service and repair.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2532-ND 2532
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details