B&K Precision Digital Oscilloscope 2522C

Description
The 2522C is a 20 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels 40 MS/s sampling rate each channel 2k memory per channel USB host port for saving screen images to USB flash drive 1 GHz equivalent time sampling (at 0.1 µs/div) Pretrigger capture CUL certified The BK Precision 2522C is a 20 MHz, 2 Channel, Analog/Digital Storage Oscilloscope with a sample rate of 40 MS/s and a record length of 2 kpts. The BK Precision 2522C is one of the lowest cost digital storage/analog oscilloscopes in the industry, yet it includes all the basic features needed by most technicians and engineers.
Datasheet
Description
The 2522C is a 20 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels 40 MS/s sampling rate each channel 2k memory per channel USB host port for saving screen images to USB flash drive 1 GHz equivalent time sampling (at 0.1 µs/div) Pretrigger capture CUL certified The BK Precision 2522C is a 20 MHz, 2 Channel, Analog/Digital Storage Oscilloscope with a sample rate of 40 MS/s and a record length of 2 kpts. The BK Precision 2522C is one of the lowest cost digital storage/analog oscilloscopes in the industry, yet it includes all the basic features needed by most technicians and engineers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2522C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2522C
Digital Oscilloscope 2522C
The 2522C is a 20 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels 40 MS/s sampling rate each channel 2k memory per channel USB host port for saving screen images to USB flash drive 1 GHz equivalent time sampling (at 0.1 µs/div) Pretrigger capture CUL certified The BK Precision 2522C is a 20 MHz, 2 Channel, Analog/Digital Storage Oscilloscope with a sample rate of 40 MS/s and a record length of 2 kpts. The BK Precision 2522C is one of the lowest cost digital storage/analog oscilloscopes in the industry, yet it includes all the basic features needed by most technicians and engineers.

The 2522C is a 20 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 MHz
  • 2 Channels
  • 40 MS/s sampling rate each channel
  • 2k memory per channel
  • USB host port for saving screen images to USB flash drive
  • 1 GHz equivalent time sampling (at 0.1 µs/div)
  • Pretrigger capture
  • CUL certified

The BK Precision 2522C is a 20 MHz, 2 Channel, Analog/Digital Storage Oscilloscope with a sample rate of 40 MS/s and a record length of 2 kpts. The BK Precision 2522C is one of the lowest cost digital storage/analog oscilloscopes in the industry, yet it includes all the basic features needed by most technicians and engineers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2522C
Product Name Digital Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2866412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT1000E2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details