B&K Precision Oscilloscopes 2190B

Description
100MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V
Request a Quote Datasheet
Description
100MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2190B-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2190B-ND
Oscilloscopes BK2190B-ND
100MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V

100MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V

Buy Now Datasheet
Analog Oscilloscope - 2190B - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2190B
Analog Oscilloscope 2190B
The 2190B is a 100 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 2 Channels Mono 5mV/division sensitivity Sweeps to 5ns/division 23 calibrated ranges, main time base Signal delay line 15 kV accelerating voltage The BK Precision 2190B 100 MHz, 2 Channel, Oscilloscope has all of the high performance features needed for most applications, including delayed time base, bandwidth limiter, and Y axis output.

The 2190B is a 100 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz
  • 2 Channels
  • Mono
  • 5mV/division sensitivity
  • Sweeps to 5ns/division
  • 23 calibrated ranges, main time base
  • Signal delay line
  • 15 kV accelerating voltage

The BK Precision 2190B 100 MHz, 2 Channel, Oscilloscope has all of the high performance features needed for most applications, including delayed time base, bandwidth limiter, and Y axis output.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2190B-ND 2190B
Product Name Oscilloscopes Analog Oscilloscope
Features Has Display
Unlock Full Specs
to access all available technical data

Similar Products

UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Active Tuners - MT2000HF2-240 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2683002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Removable Storage; RoHS
View Details