B&K Precision Oscilloscopes 2160A

Description
60MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V
Request a Quote Datasheet
Description
60MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2160A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2160A-ND
Oscilloscopes BK2160A-ND
60MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V

60MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V

Buy Now Datasheet
Analog Oscilloscope - 2160A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2160A
Analog Oscilloscope 2160A
The 2160A is a 60 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels 5mV/div sensitivity 23 calibrated ranges-main time base 23 calibrated ranges-delayed time base Signal delay time Component tester Z axis input Single sweep cUL certified The BK Precision 2160A is a 60 MHz, 2 Channel Analog Oscilloscope with ALT triggering, hold-off function, pull chop switch, and TV synchronization capability with high- and low-frequency rejection. The 2160A is ideal for electronics applications such as product design, assembly lines, repair and servicing, and electrical engineering education, among others. It includes a built-in X-Y component tester for in-circuit troubleshooting. This oscilloscope has a vertical sensitivity to 5mV per division for the full bandwidth and to 1mV per division when the gain control is engaged for capturing low-level signals.

The 2160A is a 60 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 2 Channels
  • 5mV/div sensitivity
  • 23 calibrated ranges-main time base
  • 23 calibrated ranges-delayed time base
  • Signal delay time
  • Component tester
  • Z axis input
  • Single sweep
  • cUL certified

The BK Precision 2160A is a 60 MHz, 2 Channel Analog Oscilloscope with ALT triggering, hold-off function, pull chop switch, and TV synchronization capability with high- and low-frequency rejection. The 2160A is ideal for electronics applications such as product design, assembly lines, repair and servicing, and electrical engineering education, among others. It includes a built-in X-Y component tester for in-circuit troubleshooting. This oscilloscope has a vertical sensitivity to 5mV per division for the full bandwidth and to 1mV per division when the gain control is engaged for capturing low-level signals.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2160A-ND 2160A
Product Name Oscilloscopes Analog Oscilloscope
Features Has Display
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2372499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details