B&K Precision Analog Oscilloscope 2125A

Description
The 2125A is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 30 MHz 2 Channels Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe handle/tilt stand cUL certified The BK Precision 2125A is a dual trace, 30 MHz, Analog Oscilloscope with delayed sweep that offers high performance at a low price. The BK Precision 2125A is one of the few oscilloscopes that has a compact in design, with a deluxe handle/tilt stand.
Datasheet
Description
The 2125A is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 30 MHz 2 Channels Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe handle/tilt stand cUL certified The BK Precision 2125A is a dual trace, 30 MHz, Analog Oscilloscope with delayed sweep that offers high performance at a low price. The BK Precision 2125A is one of the few oscilloscopes that has a compact in design, with a deluxe handle/tilt stand.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2125A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2125A
Analog Oscilloscope 2125A
The 2125A is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 30 MHz 2 Channels Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe handle/tilt stand cUL certified The BK Precision 2125A is a dual trace, 30 MHz, Analog Oscilloscope with delayed sweep that offers high performance at a low price. The BK Precision 2125A is one of the few oscilloscopes that has a compact in design, with a deluxe handle/tilt stand.

The 2125A is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 30 MHz
  • 2 Channels
  • Delayed sweep in 23 steps
  • Built in component tester for capacitors, inductors, diodes, transistors, zener diodes
  • 23 step time base to 0.1ms/div
  • Deluxe handle/tilt stand
  • cUL certified

The BK Precision 2125A is a dual trace, 30 MHz, Analog Oscilloscope with delayed sweep that offers high performance at a low price. The BK Precision 2125A is one of the few oscilloscopes that has a compact in design, with a deluxe handle/tilt stand.

Supplier's Site Datasheet
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier; - 70146338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier;
70146338
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier; 70146338
Power Module, 0 to 55 °C Temperature Range Model 2125A is a dual trace oscilloscope with a delayed sweep that offers high performance at a low price. Most competitors entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models 2125A has a bandwidth of 30 MHz. Dual or Single Trace Operation 1 mV/div Sensitivity Built-In Component Tester for Capacitors, Inductors, Diodes, Transistors, Zener Diodes Delayed Sweep in 19 Ranges AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling Calibrated 20 Step Timebase with X10 Magnifier Compact Low-Profile Design Three-Year Warranty

Power Module, 0 to 55 °C Temperature Range
Model 2125A is a dual trace oscilloscope with a delayed sweep that offers high performance at a low price. Most competitors entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models 2125A has a bandwidth of 30 MHz.

  • Dual or Single Trace Operation
  • 1 mV/div Sensitivity
  • Built-In Component Tester for Capacitors, Inductors, Diodes, Transistors, Zener Diodes
  • Delayed Sweep in 19 Ranges
  • AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling
  • Calibrated 20 Step Timebase with X10 Magnifier
  • Compact Low-Profile Design
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 2125A 70146338
Product Name Analog Oscilloscope Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier;
Bandwidth 30 MHz 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS812X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details