B&K Precision Oscilloscope; Analog Type of Oscilloscope; 30 MHz; + 3% Accuracy, Amplifier 2121

Description
Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In addition, Model 2121 has a built in 50 MHz frequency counter. Dual or Single Trace Operation 1 mV/div Sensitivity AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling Calibrated 19 Step Timebase with X10 Magnifier Compact Low-Profile Design Built-In 50 MHz Frequency Counter (Model 2121 Only) Two-Year Warranty
Datasheet
Description
Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In addition, Model 2121 has a built in 50 MHz frequency counter. Dual or Single Trace Operation 1 mV/div Sensitivity AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling Calibrated 19 Step Timebase with X10 Magnifier Compact Low-Profile Design Built-In 50 MHz Frequency Counter (Model 2121 Only) Two-Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; + 3% Accuracy, Amplifier - 70146124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; + 3% Accuracy, Amplifier
70146124
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; + 3% Accuracy, Amplifier 70146124
Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In addition, Model 2121 has a built in 50 MHz frequency counter. Dual or Single Trace Operation 1 mV/div Sensitivity AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling Calibrated 19 Step Timebase with X10 Magnifier Compact Low-Profile Design Built-In 50 MHz Frequency Counter (Model 2121 Only) Two-Year Warranty

Power Module, 0 to 55 °C Temperature Range
BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In addition, Model 2121 has a built in 50 MHz frequency counter.

  • Dual or Single Trace Operation
  • 1 mV/div Sensitivity
  • AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling
  • Calibrated 19 Step Timebase with X10 Magnifier
  • Compact Low-Profile Design
  • Built-In 50 MHz Frequency Counter (Model 2121 Only)
  • Two-Year Warranty
Supplier's Site
Analog Oscilloscope - 2121 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2121
Analog Oscilloscope 2121
The 2121 is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 30 MHz 2 Channel Mono Dual or single trace operation 5 mV/div sensitivity AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling Calibrated 23 step time base with x 10 magnifier Compact low-profile design Built-in 50 MHz frequency counter The BK Precision 2121 30 MHz Analog Oscilloscope is a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK Precision 2121 is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.

The 2121 is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 30 MHz
  • 2 Channel
  • Mono
  • Dual or single trace operation
  • 5 mV/div sensitivity
  • AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling
  • Calibrated 23 step time base with x 10 magnifier
  • Compact low-profile design
  • Built-in 50 MHz frequency counter

The BK Precision 2121 30 MHz Analog Oscilloscope is a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK Precision 2121 is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 70146124 2121
Product Name Oscilloscope; Analog Type of Oscilloscope; 30 MHz; + 3% Accuracy, Amplifier Analog Oscilloscope
Bandwidth 30 MHz 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001B - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS814X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details