B&K Precision Oscilloscopes 2120B

Description
30MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V
Request a Quote Datasheet
Description
30MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2120B-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2120B-ND
Oscilloscopes BK2120B-ND
30MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V

30MHz Bench Oscilloscopes Interface CRT Display 2 Channel 400V

Buy Now Datasheet
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier; - 70146337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier;
70146337
Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier; 70146337
Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In addition, Model 2121 has a built in 50 MHz frequency counter. Dual or Single Trace Operation 1 mV/div Sensitivity AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling Calibrated 19 Step Timebase with X10 Magnifier Compact Low-Profile Design Built-In 50 MHz Frequency Counter (Model 2121 Only) Two-Year Warranty

Power Module, 0 to 55 °C Temperature Range
BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In addition, Model 2121 has a built in 50 MHz frequency counter.

  • Dual or Single Trace Operation
  • 1 mV/div Sensitivity
  • AUTO/NORM Triggered Sweep Operation with AC, TVH, TVV and Line Coupling
  • Calibrated 19 Step Timebase with X10 Magnifier
  • Compact Low-Profile Design
  • Built-In 50 MHz Frequency Counter (Model 2121 Only)
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2120B-ND 70146337
Product Name Oscilloscopes Oscilloscope; Analog Type of Oscilloscope; 30 MHz; 3% Accuracy, Amplifier;
Features Has Display Has Display
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1104CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details