B&K Precision DC Power Supply 1785

Description
The 1785 is a 90 W, 18 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Nine user-programmable preset outputs Ten step user-programmable output routine .02% + 5 mV regulation 1 mV ripple and noise (RMS) In-case calibration Serial interface cable / software included 3 digit LED display volt and amp The BK Precision 1785, Programmable Power Supply, has direct key-in entry for fast, accurate voltage and current selection. Preprogram output via the keypad or PC interface. Both Windows and DOS software.
Description
The 1785 is a 90 W, 18 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Nine user-programmable preset outputs Ten step user-programmable output routine .02% + 5 mV regulation 1 mV ripple and noise (RMS) In-case calibration Serial interface cable / software included 3 digit LED display volt and amp The BK Precision 1785, Programmable Power Supply, has direct key-in entry for fast, accurate voltage and current selection. Preprogram output via the keypad or PC interface. Both Windows and DOS software.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1785 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1785
DC Power Supply 1785
The 1785 is a 90 W, 18 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Nine user-programmable preset outputs Ten step user-programmable output routine .02% + 5 mV regulation 1 mV ripple and noise (RMS) In-case calibration Serial interface cable / software included 3 digit LED display volt and amp The BK Precision 1785, Programmable Power Supply, has direct key-in entry for fast, accurate voltage and current selection. Preprogram output via the keypad or PC interface. Both Windows and DOS software.

The 1785 is a 90 W, 18 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Nine user-programmable preset outputs
  • Ten step user-programmable output routine
  • .02% + 5 mV regulation
  • 1 mV ripple and noise (RMS)
  • In-case calibration
  • Serial interface cable / software included
  • 3 digit LED display volt and amp

The BK Precision 1785, Programmable Power Supply, has direct key-in entry for fast, accurate voltage and current selection. Preprogram output via the keypad or PC interface. Both Windows and DOS software.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1785
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2229-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details