B&K Precision Power Supply Cal W/du, Adj, 350W, 2A/60V; Power Supply Output Type B&k Precision 1762 CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 350W, 2A/60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 350W, 2A/60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 350W, 2A/60V; Power Supply Output Type B&k Precision - 12AC6076 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 350W, 2A/60V; Power Supply Output Type B&k Precision
12AC6076
Power Supply Cal W/du, Adj, 350W, 2A/60V; Power Supply Output Type B&k Precision 12AC6076
POWER SUPPLY CAL W/DU, ADJ, 350W, 2A/60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 350W, 2A/60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6076
Product Name Power Supply Cal W/du, Adj, 350W, 2A/60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details