B&K Precision Power Supplies (Test, Bench) 1745A

Description
0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Dual Display(s)
Request a Quote Datasheet
Description
0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Dual Display(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1745A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1745A-ND
Power Supplies (Test, Bench) BK1745A-ND
0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Dual Display(s)

0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Dual Display(s)

Buy Now Datasheet
Power Supply; DC Type of Power Supply; 0 to 35 VDC; 0 to 10 A; 560 W; 0 to 40 V - 70146125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 0 to 35 VDC; 0 to 10 A; 560 W; 0 to 40 V
70146125
Power Supply; DC Type of Power Supply; 0 to 35 VDC; 0 to 10 A; 560 W; 0 to 40 V 70146125
Triple Output DC Power Supplies with 4-Digit LED Display The output-shorting button allows the user to short the output terminals to set the current limit 4-Digit LED Display Fully Overload Protected New Compact Style Coarse and Fine Voltage Controls Reliable, Durable Excellent Regulation Very Low Ripple Two-Year Warranty Operate Continuously at Full Load without Overheating Constant Voltage or Constant Current Operation Continuously Monitor Voltage and Current Output on Two Meters Biggest Selection of Voltage and Current Ratings Ever Offered Connect Two Supplies in Parallel to Double the Current Output Connect Two Supplies in Series to Double the Voltage Output Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available) Operating Temperature: 0° to 40°C, <75% R.H.

Triple Output DC Power Supplies with 4-Digit LED Display

  • The output-shorting button allows the user to short the output terminals to set the current limit
  • 4-Digit LED Display
  • Fully Overload Protected
  • New Compact Style
  • Coarse and Fine Voltage Controls
  • Reliable, Durable
  • Excellent Regulation
  • Very Low Ripple
  • Two-Year Warranty
  • Operate Continuously at Full Load without Overheating
  • Constant Voltage or Constant Current Operation
  • Continuously Monitor Voltage and Current Output on Two Meters
  • Biggest Selection of Voltage and Current Ratings Ever Offered
  • Connect Two Supplies in Parallel to Double the Current Output
  • Connect Two Supplies in Series to Double the Voltage Output
  • Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available)
  • Operating Temperature: 0° to 40°C, <75% R.H.
Supplier's Site
DC Power Supply - 1745A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1745A
DC Power Supply 1745A
The 1745A is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-35 V Output Current: 0-10 A Output Power: 350 W Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Continuously monitor voltage and current output on two meters Included accessories: Instruction Manual, spare fuse and power cord Two-Year Warranty Constant Voltage Operation Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV Recovery Time: <100 μs Ripple & Noise: 1 mV rms (Typical) Temperature Coefficient: <300 ppm/°C Constant Current Operation Adjustable Current Limit: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA Current Ripple: <3 mArms Metering Type: Dual 4-digit LED Voltmeter Range: 0-99.99 V Voltmeter Accuracy: ±(0.7% + 9 digits) Ammeter Range:: 0-9.999 A Ammeter Accuracy: ±(0.7% + 9 digits) General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit AC Input: 120/220 VAC ±10%, 50/60 Hz Power Consumption: 560 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm) The BK Precision 1745A is a 0 to 35V, 0 to 10A DC Power Supply that has all of the great features and performance you would expect from a BK Precision power supply. One of these features is the four digit LED disply that allows you to see 10mV and 1mA resolution. Another great feature is the output shorting button that allows the user to short the output terminals to set the current limit. The BK 1745A continuously monitors voltage and current output on two meters. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

The 1745A is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-35 V
  • Output Current: 0-10 A
  • Output Power: 350 W
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Continuously monitor voltage and current output on two meters
  • Included accessories: Instruction Manual, spare fuse and power cord
  • Two-Year Warranty

Constant Voltage Operation

  • Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: 1 mV rms (Typical)
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation

  • Adjustable Current Limit: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA
  • Current Ripple: <3 mArms

Metering

  • Type: Dual 4-digit LED
  • Voltmeter Range: 0-99.99 V
  • Voltmeter Accuracy: ±(0.7% + 9 digits)
  • Ammeter Range:: 0-9.999 A
  • Ammeter Accuracy: ±(0.7% + 9 digits)

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120/220 VAC ±10%, 50/60 Hz
  • Power Consumption: 560 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm)

The BK Precision 1745A is a 0 to 35V, 0 to 10A DC Power Supply that has all of the great features and performance you would expect from a BK Precision power supply. One of these features is the four digit LED disply that allows you to see 10mV and 1mA resolution. Another great feature is the output shorting button that allows the user to short the output terminals to set the current limit.
The BK 1745A continuously monitors voltage and current output on two meters. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

Supplier's Site Datasheet
Power Supply, Bench, 35V, 560W; Power Supply Output Type B&k Precision - 48K7298 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 35V, 560W; Power Supply Output Type B&k Precision
48K7298
Power Supply, Bench, 35V, 560W; Power Supply Output Type B&k Precision 48K7298
POWER SUPPLY, BENCH, 35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1745A-ND 70146125 1745A 48K7298
Product Name Power Supplies (Test, Bench) Power Supply; DC Type of Power Supply; 0 to 35 VDC; 0 to 10 A; 560 W; 0 to 40 V DC Power Supply Power Supply, Bench, 35V, 560W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 35.0 volts 35.0 volts 0.0 to 35.0 volts
DC Output Current 0.0 to 10 amps 10 amps 10 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
300W - 400W medical AC-DC digital power supplies - EFE400M-48-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 2 to 8.3 amps
View Details