B&K Precision Cal Power Supply, Adj, 10A, 35V, 560W; Power Supply Output Type B&k Precision 1745A CAL

Description
CAL POWER SUPPLY, ADJ, 10A, 35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 10A, 35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 10A, 35V, 560W; Power Supply Output Type B&k Precision - 12AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 10A, 35V, 560W; Power Supply Output Type B&k Precision
12AC6065
Cal Power Supply, Adj, 10A, 35V, 560W; Power Supply Output Type B&k Precision 12AC6065
CAL POWER SUPPLY, ADJ, 10A, 35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 10A, 35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6065
Product Name Cal Power Supply, Adj, 10A, 35V, 560W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6867-ea-pub-12000-80-6u-60000w-32086 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details