B&K Precision Power Supplies (Test, Bench) 1739

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 999.9mA Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 999.9mA Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1739-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1739-ND
Power Supplies (Test, Bench) BK1739-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 999.9mA Output Features Constant Current and Constant Voltage Indicators

0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 999.9mA Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply, Dc, 30V, 999.9Ma; Power Supply Output Type B&k Precision - 27W2274 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 30V, 999.9Ma; Power Supply Output Type B&k Precision
27W2274
Power Supply, Dc, 30V, 999.9Ma; Power Supply Output Type B&k Precision 27W2274
POWER SUPPLY, DC, 30V, 999.9mA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:-; Supply Voltage Min:110VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 30V, 999.9mA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:-; Supply Voltage Min:110VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1739 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1739
DC Power Supply 1739
The 1739 is a 30 W, 0.9999 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Low 1 mA settable current limit with 0.1 mA resolution Output on/off button Exceptionally low current ripple and noise (<0.4 mArms) Excellent regulation Constant voltage (CV) and constant current (CC) operation Two large, easy-to-read LED displays provide good visibility in bright or low light conditions CV and CC mode indicator Automatic recall of saved voltage and current settings upon power-up RS-232 interface Isolated output Overload and reverse polarity protection Power-on self test 3 Year Warranty Supplied Accessories: Power Cord, instruction manual, RS232 Cable The BK Precision 1739 is a high resolution, low current DC power source with excellent load regulation and low noise characteristics. Two 4-digit LED displays continuously monitor the output voltage and current. The power supplies can be operated locally from the front panel or remotely through the RS-232 interface. The mechanical configuration conserves bench space and allows for easy portability. Using a MOSFET circuit design and high quality components with very low temperature coefficients, the power supply is extremely stable and capable of outputting current as low as 1 mA with a 100 uA settable resolution. This power supply was designed for electrical and electronics applications requiring precise levels of low current, including 4-20 mA current loop testing, calibration, or basic IC testing.

The 1739 is a 30 W, 0.9999 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30V
  • Low 1 mA settable current limit with 0.1 mA resolution
  • Output on/off button
  • Exceptionally low current ripple and noise (<0.4 mArms)
  • Excellent regulation
  • Constant voltage (CV) and constant current (CC) operation
  • Two large, easy-to-read LED displays provide good visibility in bright or low light conditions
  • CV and CC mode indicator
  • Automatic recall of saved voltage and current settings upon power-up
  • RS-232 interface
  • Isolated output
  • Overload and reverse polarity protection
  • Power-on self test
  • 3 Year Warranty
  • Supplied Accessories: Power Cord, instruction manual, RS232 Cable

The BK Precision 1739 is a high resolution, low current DC power source with excellent load regulation and low noise characteristics. Two 4-digit LED displays continuously monitor the output voltage and current. The power supplies can be operated locally from the front panel or remotely through the RS-232 interface. The mechanical configuration conserves bench space and allows for easy portability.

Using a MOSFET circuit design and high quality components with very low temperature coefficients, the power supply is extremely stable and capable of outputting current as low as 1 mA with a 100 uA settable resolution. This power supply was designed for electrical and electronics applications requiring precise levels of low current, including 4-20 mA current loop testing, calibration, or basic IC testing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1739-ND 27W2274 1739
Product Name Power Supplies (Test, Bench) Power Supply, Dc, 30V, 999.9Ma; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 0.9999 amps 1 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1228377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Type a
Regulatory Compliance RoHS Compliant
View Details