B&K Precision Power Supplies (Test, Bench) 1735A

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1735A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1735A-ND
Power Supplies (Test, Bench) BK1735A-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators

0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply, Bench, 30V, 180W; Power Supply Output Type B&k Precision - 74C1209 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 30V, 180W; Power Supply Output Type B&k Precision
74C1209
Power Supply, Bench, 30V, 180W; Power Supply Output Type B&k Precision 74C1209
POWER SUPPLY, BENCH, 30V, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 30V, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Digital, 0 to 3A, 180 Watts - 70146332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Digital, 0 to 3A, 180 Watts
70146332
Power Supply, Digital, 0 to 3A, 180 Watts 70146332
Single Output DC Power supplies Largest selection of voltage and current ratings ever offered Operate continuously at full load without overheating Fully overload protected 4-Digit LED Display Fully Overload Protected New Compact Style Coarse and Fine Voltage Controls Reliable, Durable Excellent Regulation Very Low Ripple Two-Year Warranty Operate Continuously at Full Load without Overheating Constant Voltage or Constant Current Operation Continuously Monitor Voltage and Current Output on Two Meters Biggest Selection of Voltage and Current Ratings Ever Offered Connect Two Supplies in Parallel to Double the Current Output Connect Two Supplies in Series to Double the Voltage Output Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available) Operating Temperature: 0° to 40°C, <75% R.H.

Single Output DC Power supplies

  • Largest selection of voltage and current ratings ever offered
  • Operate continuously at full load without overheating
  • Fully overload protected
  • 4-Digit LED Display
  • Fully Overload Protected
  • New Compact Style
  • Coarse and Fine Voltage Controls
  • Reliable, Durable
  • Excellent Regulation
  • Very Low Ripple
  • Two-Year Warranty
  • Operate Continuously at Full Load without Overheating
  • Constant Voltage or Constant Current Operation
  • Continuously Monitor Voltage and Current Output on Two Meters
  • Biggest Selection of Voltage and Current Ratings Ever Offered
  • Connect Two Supplies in Parallel to Double the Current Output
  • Connect Two Supplies in Series to Double the Voltage Output
  • Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available)
  • Operating Temperature: 0° to 40°C, <75% R.H.
Supplier's Site
DC Power Supply - 1735A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1735A
DC Power Supply 1735A
The 1735A is a 30 V, 3 A, 90 W DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 30 V Output Current: 3 A Output Power: 90 W Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation cUL certified Specifications: Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV Recovery Time: <100 μs Ripple & Noise: <1 mV rms Temperature Coefficient: <300 ppm/°C Adjustable Current Range: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA Current Ripple: <3 mArms Metering Type: 4-digit LED Voltmeter Range: 0-99.99 V (green) Voltmeter Accuracy: ± (0.5% rdg +9 digits) Ammeter Range: High: 0-9.999 A (red) Ammeter Accuracy: ± (0.5% rdg +9 digits) General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available) Power Consumption: 180 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm) The BK Precision 1735A 4 Digit Display DC Power Supply (0-30V, 0-3A) continuously monitors voltage and current output on two 4 digit LED display. The BK Precision 1735A operates continuously at full load without overheating. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The BK Precision 1735A is a high quality, general purpose DC Power Source. The1735A provides exceptional accuracy with dual analog displays and coarse and fine voltage and current controls.

The 1735A is a 30 V, 3 A, 90 W DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 30 V
  • Output Current: 3 A
  • Output Power: 90 W
  • Continuously monitor voltage and current output on two analog meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • cUL certified

Specifications:

  • Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: <1 mV rms
  • Temperature Coefficient: <300 ppm/°C
  • Adjustable Current Range: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA
  • Current Ripple: <3 mArms

Metering

  • Type: 4-digit LED
  • Voltmeter Range: 0-99.99 V (green)
  • Voltmeter Accuracy: ± (0.5% rdg +9 digits)
  • Ammeter Range: High: 0-9.999 A (red)
  • Ammeter Accuracy: ± (0.5% rdg +9 digits)

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 180 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm)

The BK Precision 1735A 4 Digit Display DC Power Supply (0-30V, 0-3A) continuously monitors voltage and current output on two 4 digit LED display. The BK Precision 1735A operates continuously at full load without overheating. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output.

The BK Precision 1735A is a high quality, general purpose DC Power Source. The1735A provides exceptional accuracy with dual analog displays and coarse and fine voltage and current controls.

Supplier's Site Datasheet
DC Power Supply - 1735A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1735A
DC Power Supply 1735A
The 1735A is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30 V Output Current: 0-3 A Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation cUL certified Included Accessories: Instruction manual & power cord Two-Year Warranty Specifications: Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV Recovery Time: <100 μs Ripple & Noise: <1 mV rms Temperature Coefficient: <300 ppm/°C Adjustable Current Range: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA Current Ripple: <3 mArms Metering Type: 4-digit LED Voltmeter Range: 0-99.99 V (green) Voltmeter Accuracy: ± (0.5% rdg +9 digits) Ammeter Range: High: 0-9.999 A (red) Ammeter Accuracy: ± (0.5% rdg +9 digits) General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available) Power Consumption: 180 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm) The BK Precision 1735A 4 Digit Display DC Power Supply (0-30V, 0-3A) continuously monitors voltage and current output on two 4 digit LED display. The BK Precision 1735A operates continuously at full load without overheating. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output.

The 1735A is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30 V
  • Output Current: 0-3 A
  • Continuously monitor voltage and current output on two analog meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • cUL certified
  • Included Accessories: Instruction manual & power cord
  • Two-Year Warranty

Specifications:

  • Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: <1 mV rms
  • Temperature Coefficient: <300 ppm/°C
  • Adjustable Current Range: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA
  • Current Ripple: <3 mArms

Metering

  • Type: 4-digit LED
  • Voltmeter Range: 0-99.99 V (green)
  • Voltmeter Accuracy: ± (0.5% rdg +9 digits)
  • Ammeter Range: High: 0-9.999 A (red)
  • Ammeter Accuracy: ± (0.5% rdg +9 digits)

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 180 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm)

The BK Precision 1735A 4 Digit Display DC Power Supply (0-30V, 0-3A) continuously monitors voltage and current output on two 4 digit LED display. The BK Precision 1735A operates continuously at full load without overheating. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1735A-ND 74C1209 70146332 1735A
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 30V, 180W; Power Supply Output Type B&k Precision Power Supply, Digital, 0 to 3A, 180 Watts DC Power Supply
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts 30.0 volts
DC Output Current 0.0 to 3 amps 3 amps 3 amps
Ripple 1mV rms, 2mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details