B&K Precision Power Supply Cal W/du, Adj, 3A/30V, 180W; Power Supply Output Type B&k Precision 1735A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 3A/30V, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 3A/30V, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 3A/30V, 180W; Power Supply Output Type B&k Precision - 12AC6064 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 3A/30V, 180W; Power Supply Output Type B&k Precision
12AC6064
Power Supply Cal W/du, Adj, 3A/30V, 180W; Power Supply Output Type B&k Precision 12AC6064
POWER SUPPLY CAL W/DU, ADJ, 3A/30V, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 3A/30V, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6064
Product Name Power Supply Cal W/du, Adj, 3A/30V, 180W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details