B&K Precision Power Supply Cal W/d, Adj, 2A, 60V, 210W; Power Supply Output Type B&k Precision 1715A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 2A, 60V, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:210W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 2A, 60V, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:210W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 2A, 60V, 210W; Power Supply Output Type B&k Precision - 12AC6060 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 2A, 60V, 210W; Power Supply Output Type B&k Precision
12AC6060
Power Supply Cal W/d, Adj, 2A, 60V, 210W; Power Supply Output Type B&k Precision 12AC6060
POWER SUPPLY CAL W/D, ADJ, 2A, 60V, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:210W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 2A, 60V, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:210W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6060
Product Name Power Supply Cal W/d, Adj, 2A, 60V, 210W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6924-ea-pul-11000-80-4u-wc-32143 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details