B&K Precision Power Supplies (Test, Bench) 1710A

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1710A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1710A-ND
Power Supplies (Test, Bench) BK1710A-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators

0 ~ 30VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply; Single Output DC Type of Power Supply; 0 to 30 V; 0 to 1 A; 70 W - 70146328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Single Output DC Type of Power Supply; 0 to 30 V; 0 to 1 A; 70 W
70146328
Power Supply; Single Output DC Type of Power Supply; 0 to 30 V; 0 to 1 A; 70 W 70146328
Variable AC Output Power Supplies Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, durable Operate continuously at full load without overheating Fully overload protected Excellent regulation Very low ripple Constant voltage or constant current operation 4-Digit LED Display Fully Overload Protected New Compact Style Coarse and Fine Voltage Controls Reliable, Durable Excellent Regulation Very Low Ripple Two-Year Warranty Operate Continuously at Full Load without Overheating Constant Voltage or Constant Current Operation Continuously Monitor Voltage and Current Output on Two Meters Biggest Selection of Voltage and Current Ratings Ever Offered Connect Two Supplies in Parallel to Double the Current Output Connect Two Supplies in Series to Double the Voltage Output Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available) Operating Temperature: 0° to 40°C, <75% R.H.

Variable AC Output Power Supplies

  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • 4-Digit LED Display
  • Fully Overload Protected
  • New Compact Style
  • Coarse and Fine Voltage Controls
  • Reliable, Durable
  • Excellent Regulation
  • Very Low Ripple
  • Two-Year Warranty
  • Operate Continuously at Full Load without Overheating
  • Constant Voltage or Constant Current Operation
  • Continuously Monitor Voltage and Current Output on Two Meters
  • Biggest Selection of Voltage and Current Ratings Ever Offered
  • Connect Two Supplies in Parallel to Double the Current Output
  • Connect Two Supplies in Series to Double the Voltage Output
  • Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available)
  • Operating Temperature: 0° to 40°C, <75% R.H.
Supplier's Site
Power Supply, Bench, 30V, 70W; Power Supply Output Type B&k Precision - 81C9151 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 30V, 70W; Power Supply Output Type B&k Precision
81C9151
Power Supply, Bench, 30V, 70W; Power Supply Output Type B&k Precision 81C9151
POWER SUPPLY, BENCH, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site
DC Power Supply - 1710A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1710A
DC Power Supply 1710A
The 1710A is a 70 W, 30 V, 1 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30 V Output Current: 0-1 A Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation cUL certified Specifications: Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV Recovery Time: <100 μs Ripple & Noise: <1 mV rms Temperature Coefficient: <300 ppm/°C Adjustable Current Range: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA Current Ripple: <3 mArms Metering Type: Analog Voltmeter Range: 0-32 V Ammeter Range: High Range: 0-1.04 A; Low Range 0-0.26 A Ammeter Accuracy: ±2.5% General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available) Power Consumption: 70 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm) Included Accessories Instruction manual & power cord Two-Year Warranty The BK Precision 1710A Analog DC Power Supply (0-30V, 0-1A) continuously monitors voltage and current output on two analog meters. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The BK 1710A operates continuously at full load without overheating.

The 1710A is a 70 W, 30 V, 1 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30 V
  • Output Current: 0-1 A
  • Continuously monitor voltage and current output on two analog meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • cUL certified

Specifications:

  • Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: <1 mV rms
  • Temperature Coefficient: <300 ppm/°C
  • Adjustable Current Range: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA
  • Current Ripple: <3 mArms

Metering

  • Type: Analog
  • Voltmeter Range: 0-32 V
  • Ammeter Range: High Range: 0-1.04 A; Low Range 0-0.26 A
  • Ammeter Accuracy: ±2.5%

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 70 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm)
  • Included Accessories Instruction manual & power cord
  • Two-Year Warranty

The BK Precision 1710A Analog DC Power Supply (0-30V, 0-1A) continuously monitors voltage and current output on two analog meters. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The BK 1710A operates continuously at full load without overheating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1710A-ND 70146328 81C9151 1710A
Product Name Power Supplies (Test, Bench) Power Supply; Single Output DC Type of Power Supply; 0 to 30 V; 0 to 1 A; 70 W Power Supply, Bench, 30V, 70W; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 1 amps 1 amps 1 amps
Ripple 3mV p-p, 1mV rms
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - LH35-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 350 watts
View Details