B&K Precision Power Supply Cal W/du, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision 1710A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision - 12AC6058 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision
12AC6058
Power Supply Cal W/du, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision 12AC6058
POWER SUPPLY CAL W/DU, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6058
Product Name Power Supply Cal W/du, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10500-180-4u-27616 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details