B&K Precision Power Supplies (Test, Bench) 1698

Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet
Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1698-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1698-ND
Power Supplies (Test, Bench) 1698-ND
1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output Features Programmable, RS232 Port, Software, Switching

1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output Features Programmable, RS232 Port, Software, Switching

Buy Now Datasheet
Programmable DC power supply, 1-60VDC, 3.3A - 70146145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Programmable DC power supply, 1-60VDC, 3.3A
70146145
Programmable DC power supply, 1-60VDC, 3.3A 70146145
These Programmable Switching DC Power Supply use improved switching technologies to offer more power at a lower cost than traditional linear power supplies. The RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application. 1696 — 1-20 V/9.99 A; 1697 — 1-40 V/5 A; 1698 — 1-60 V/3.3 A RS-232 Interface Data Logging Capability Output Disable Over Voltage Protection Constant Voltage Operation Constant Current Operation (Current Limiting) Easy-to-Use Large Easy-to-Read LCD Displays

These Programmable Switching DC Power Supply use improved switching technologies to offer more power at a lower cost than traditional linear power supplies. The RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application.

  • 1696 — 1-20 V/9.99 A; 1697 — 1-40 V/5 A; 1698 — 1-60 V/3.3 A
  • RS-232 Interface
  • Data Logging Capability
  • Output Disable
  • Over Voltage Protection
  • Constant Voltage Operation
  • Constant Current Operation (Current Limiting)
  • Easy-to-Use
  • Large Easy-to-Read LCD Displays
Supplier's Site
DC Power Supply - 1698 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1698
DC Power Supply 1698
The 1698 is a 200 W, 60 V, 3.3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: RS232 interface Data logging capability Output disable Over voltage protection Constant voltage operation Constant current operation (current limiting) Easy-to-use Large easy to read LCD displays RS232 to RS485 Adapter required for RS485 applications One-Year Warranty The BK Precision 1698 DC switching mode programmable power supply offers 200 watts of power. This series of laboratory grade, switching mode, programmable power supplies are ideal for repetitive test routines in R&D, production, product evaluation and various applications. Information appearing on the large back-lit LCD makes the panel controls simple and easy to use in spite of it’s sophisticated features. Because of the MCU (micro-controller unit) and the related software, user re-calibration without opening the case is an added bonus. When used with a standard PC, the supplied user friendly software and built in RS-232 interface provides two way communication improving the functionality of these unit. Data logging with color graphic display in adjusting range voltage, current, watts, and time periods are all valuable tools in data analysis

The 1698 is a 200 W, 60 V, 3.3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • RS232 interface
  • Data logging capability
  • Output disable
  • Over voltage protection
  • Constant voltage operation
  • Constant current operation (current limiting)
  • Easy-to-use
  • Large easy to read LCD displays
  • RS232 to RS485 Adapter required for RS485 applications
  • One-Year Warranty

The BK Precision 1698 DC switching mode programmable power supply offers 200 watts of power. This series of laboratory grade, switching mode, programmable power supplies are ideal for repetitive test routines in R&D, production, product evaluation and various applications.

Information appearing on the large back-lit LCD makes the panel controls simple and easy to use in spite of it’s sophisticated features. Because of the MCU (micro-controller unit) and the related software, user re-calibration without opening the case is an added bonus. When used with a standard PC, the supplied user friendly software and built in RS-232 interface provides two way communication improving the functionality of these unit. Data logging with color graphic display in adjusting range voltage, current, watts, and time periods are all valuable tools in data analysis

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1698-ND 70146145 1698
Product Name Power Supplies (Test, Bench) Programmable DC power supply, 1-60VDC, 3.3A DC Power Supply
Type DC Power Supply; 1 DC Power Supply; Programmable Power Supply DC Power Supply
DC Output Voltage 1.0 to 60.0 volts 60.0 volts
DC Output Current 0.0 to 3.3 amps 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Programmable Power Supplies - GEN400-13-3P400 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers