B&K Precision Power Supplies (Test, Bench) 1697B

Description
1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output 200W Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet
Description
1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output 200W Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-1697B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-1697B-ND
Power Supplies (Test, Bench) 22-1697B-ND
1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output 200W Features Programmable, RS232 Port, Software, Switching

1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output 200W Features Programmable, RS232 Port, Software, Switching

Buy Now Datasheet
Bench Power Supply, Prog, 5A, 40V, 200W; Power Supply Output Type B&k Precision - 39AH4178 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 5A, 40V, 200W; Power Supply Output Type B&k Precision
39AH4178
Bench Power Supply, Prog, 5A, 40V, 200W; Power Supply Output Type B&k Precision 39AH4178
BENCH POWER SUPPLY, PROG, 5A, 40V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

BENCH POWER SUPPLY, PROG, 5A, 40V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-1697B-ND 39AH4178
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 5A, 40V, 200W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1
DC Output Voltage 1.0 to 40.0 volts 1.0 to 40.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Bench Power Supplies - 1233558 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details