B&K Precision Cal Power Supply, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision 1697 CAL

Description
CAL POWER SUPPLY, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision - 12AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision
12AC6053
Cal Power Supply, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision 12AC6053
CAL POWER SUPPLY, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6053
Product Name Cal Power Supply, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Ex I/O DC Power Supply - 1718-PSDC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details