B&K Precision Power Supplies (Test, Bench) 1693

Description
1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 60A Output 900W Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet
Description
1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 60A Output 900W Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1693-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1693-ND
Power Supplies (Test, Bench) BK1693-ND
1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 60A Output 900W Features Adjustable or Fixed Selection Switch

1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 60A Output 900W Features Adjustable or Fixed Selection Switch

Buy Now Datasheet
DC Power Supply - 1693 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1693
DC Power Supply 1693
The 1693 is a 900 W, 15 V, 60 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Up to 60 A output current Lightweight and compact Dual 3-digit LED displays Remote sense terminal Analog remote control via external voltage source or variable resistor Current foldback circuitry with illuminated indicator prevents overloading the power supply Overtemperature protection circuitry Overvoltage protection Front panel auxiliary output The B&K Precision 1693 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1V to 15V at 60A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings.

The 1693 is a 900 W, 15 V, 60 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Up to 60 A output current
  • Lightweight and compact
  • Dual 3-digit LED displays
  • Remote sense terminal
  • Analog remote control via external voltage source or variable resistor
  • Current foldback circuitry with illuminated indicator prevents overloading the power supply
  • Overtemperature protection circuitry
  • Overvoltage protection
  • Front panel auxiliary output

The B&K Precision 1693 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1V to 15V at 60A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings.

Supplier's Site Datasheet
High Current Switching DC Power Supply,1-15V, 60 Amps - 70146269 - Allied Electronics, Inc.
Fort Worth, TX, USA
High Current Switching DC Power Supply,1-15V, 60 Amps
70146269
High Current Switching DC Power Supply,1-15V, 60 Amps 70146269
The B&K Precision 1693 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1 V to 15 V at 60 A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings. Lightweight and Compact Current Fold Back Circuitry with Illuminated Indicator Prevents Overloading the Power Supply Overtemperature Protection Circuitry Overvoltage Protection

The B&K Precision 1693 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1 V to 15 V at 60 A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings.

  • Lightweight and
    Compact
  • Current Fold Back Circuitry with Illuminated Indicator Prevents Overloading the Power Supply
  • Overtemperature Protection Circuitry
  • Overvoltage Protection
Supplier's Site
Dc Power Supply, 15V; Power Supply Output Type B&k Precision - 34T4662 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 15V; Power Supply Output Type B&k Precision
34T4662
Dc Power Supply, 15V; Power Supply Output Type B&k Precision 34T4662
DC POWER SUPPLY, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:60A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: Yes

DC POWER SUPPLY, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:60A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1693-ND 1693 70146269 34T4662
Product Name Power Supplies (Test, Bench) DC Power Supply High Current Switching DC Power Supply,1-15V, 60 Amps Dc Power Supply, 15V; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 15.0 volts 1.0 to 15.0 volts
DC Output Current 60 amps 60 amps
Ripple 4mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details