B&K Precision Cal Power Supply, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision 1692 CAL

Description
CAL POWER SUPPLY, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision - 12AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision
12AC6047
Cal Power Supply, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision 12AC6047
CAL POWER SUPPLY, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6047
Product Name Cal Power Supply, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
480VAC Input 48VDC Out 20A Power Supply - 1606-XLE960MX-3N - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
View Details