B&K Precision Power Supplies (Test, Bench) 1688B

Description
1 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 20A Output Features Programmable, Remote Control, Software, Switching, USB Interface
Request a Quote Datasheet
Description
1 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 20A Output Features Programmable, Remote Control, Software, Switching, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1688B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1688B-ND
Power Supplies (Test, Bench) BK1688B-ND
1 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 20A Output Features Programmable, Remote Control, Software, Switching, USB Interface

1 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 20A Output Features Programmable, Remote Control, Software, Switching, USB Interface

Buy Now Datasheet
DC Power Supply - 1688B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1688B
DC Power Supply 1688B
The 1688B is a 360 W, 18 V, 20 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Variable Output Voltage: 1-18 V Variable Output Current: 0-20 A Automatic CV/CC crossover operation Lightweight and compact Rotary encoder control for precise voltage and current setting 3 user-defined voltage and current presets USB interface with PC software for remote control and external timed programming Analog remote control function Overvoltage, overtemperature, and overload protection Included Accessories: Power Cord Manual Application Software CD USB Cable Remote Control Connector 2 Year Warranty Fully Protected Have peace of mind knowing that these power supplies come with built-in OVP (overvoltage protection), OTP (overtemperature protection), and OLP (overload protection) circuitry. These protections help prevent serious damage to equipment in case of power supply failure. Custom Presets Quickly use common voltage and current settings with a flip of the Recall preset switch. Up to three different presets can be set and recalled. Analog Remote Control Capability Use the included connector to wire up to an external variable DC voltage source or variable resistor to remotely control the power supply’s output voltage and current or to turn the output on/off. PC Connectivity Control your instrument through remote control PC software or use programming commands to communicate with your instrument. The BK Precision 1688B switching mode DC power supply provides various configurations of high output voltage or high output current in a small, lightweight form factor. In addition to their constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer unique preset and remote control modes. Up to three different presets of voltage and current values can be saved for quick recall through a rear switch. For remote control, an analog remote control terminal is accessible on the rear, or use the USB interface to communicate with the power supply via PC software or remote commands. These features make the 1685B, 1687B, and 1688B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs. These features make the 1688B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

The 1688B is a 360 W, 18 V, 20 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Variable Output Voltage: 1-18 V
  • Variable Output Current: 0-20 A
  • Automatic CV/CC crossover operation
  • Lightweight and compact
  • Rotary encoder control for precise voltage and current setting
  • 3 user-defined voltage and current presets
  • USB interface with PC software for remote control and external timed programming
  • Analog remote control function
  • Overvoltage, overtemperature, and overload protection

Included Accessories:

  • Power Cord
  • Manual
  • Application Software CD
  • USB Cable
  • Remote Control Connector
  • 2 Year Warranty

Fully Protected

Have peace of mind knowing that these power supplies come with built-in OVP (overvoltage protection), OTP (overtemperature protection), and OLP (overload protection) circuitry. These protections help prevent serious damage to equipment in case of power supply failure.

Custom Presets

Quickly use common voltage and current settings with a flip of the Recall preset switch. Up to three different presets can be set and recalled.

Analog Remote Control Capability

Use the included connector to wire up to an external variable DC voltage source or variable resistor to remotely control the power supply’s output voltage and current or to turn the output on/off.

PC Connectivity

Control your instrument through remote control PC software or use programming commands to communicate with your instrument.

The BK Precision 1688B switching mode DC power supply provides various configurations of high output voltage or high output current in a small, lightweight form factor. In addition to their constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer unique preset and remote control modes. Up to three different presets of voltage and current values can be saved for quick recall through a rear switch. For remote control, an analog remote control terminal is accessible on the rear, or use the USB interface to communicate with the power supply via PC software or remote commands. These features make the 1685B, 1687B, and 1688B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

These features make the 1688B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

Supplier's Site Datasheet
Power Supply, Dc, 18V, 20A, 360W; Power Supply Output Type B&k Precision - 06W1645 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 18V, 20A, 360W; Power Supply Output Type B&k Precision
06W1645
Power Supply, Dc, 18V, 20A, 360W; Power Supply Output Type B&k Precision 06W1645
POWER SUPPLY, DC, 18V, 20A, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, DC, 18V, 20A, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1688B-ND 1688B 06W1645
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Dc, 18V, 20A, 360W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 1.0 to 18.0 volts 0.0 to 18.0 volts
DC Output Current 0.0 to 20 amps 20 amps
Ripple 5mV rms, 50mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details