B&K Precision Power Supplies (Test, Bench) 1687B

Description
1 ~ 36VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Programmable, Remote Control, Software, Switching, USB Interface
Request a Quote Datasheet
Description
1 ~ 36VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Programmable, Remote Control, Software, Switching, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1687B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1687B-ND
Power Supplies (Test, Bench) BK1687B-ND
1 ~ 36VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Programmable, Remote Control, Software, Switching, USB Interface

1 ~ 36VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Programmable, Remote Control, Software, Switching, USB Interface

Buy Now Datasheet
DC Power Supply - 1687B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1687B
DC Power Supply 1687B
The 1687B is a 360 W, 36 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Variable Output Voltage: 36 Variable Output Current: 10 Power: 360W Automatic CV/CC crossover operation Lightweight and compact Rotary encoder control for precise voltage and current setting 3 user-defined voltage and current presets USB interface with PC software for remote control and external timed programming Analog remote control function Front panel Auxiliary output Overvoltage, overtemperature, and overload protection 2-Year Warranty Included Accessories: Power Cord Instruction Manual Application Software CD USB Cable Remote Control Connector The BK Precision 1687B switching mode DC power supply provides various configurations of high output voltage or high output current in a small, lightweight form factor. These power supplies provide various configurations of output voltage and current, and feature rotary encoder control knobs, which make setting voltage and current levels fast and precise. Its dual action push button allows the user to easily set both coarse and fine, voltage and current levels. In addition to their constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer unique preset and remote control modes. Up to three different presets of voltage and current values can be saved for quick recall through a rear switch. For remote control, an analog remote control terminal is accessible on the rear, or use the USB interface to communicate with the power supply via PC software or remote commands. These features make the 1687B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

The 1687B is a 360 W, 36 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Variable Output Voltage: 36
  • Variable Output Current: 10
  • Power: 360W
  • Automatic CV/CC crossover operation
  • Lightweight and compact
  • Rotary encoder control for precise voltage and current setting
  • 3 user-defined voltage and current presets
  • USB interface with PC software for remote control and external timed programming
  • Analog remote control function
  • Front panel Auxiliary output
  • Overvoltage, overtemperature, and overload protection
  • 2-Year Warranty

Included Accessories:

  • Power Cord
  • Instruction Manual
  • Application Software CD
  • USB Cable
  • Remote Control Connector

The BK Precision 1687B switching mode DC power supply provides various configurations of high output voltage or high output current in a small, lightweight form factor. These power supplies provide various configurations of output voltage and current, and feature rotary encoder control knobs, which make setting voltage and current levels fast and precise. Its dual action push button allows the user to easily set both coarse and fine, voltage and current levels.

In addition to their constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer unique preset and remote control modes. Up to three different presets of voltage and current values can be saved for quick recall through a rear switch. For remote control, an analog remote control terminal is accessible on the rear, or use the USB interface to communicate with the power supply via PC software or remote commands. These features make the 1687B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

Supplier's Site Datasheet
Power Supply, Dc, 36V, 10A, 360W; Power Supply Output Type B&k Precision - 06W1644 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 36V, 10A, 360W; Power Supply Output Type B&k Precision
06W1644
Power Supply, Dc, 36V, 10A, 360W; Power Supply Output Type B&k Precision 06W1644
POWER SUPPLY, DC, 36V, 10A, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, DC, 36V, 10A, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1687B-ND 1687B 06W1644
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Dc, 36V, 10A, 360W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 1.0 to 36.0 volts 0.0 to 36.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Ripple 50mV p-p, 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details