B&K Precision Power Supplies (Test, Bench) 1686A

Description
3 ~ 14VDC Output Bench (AC to DC) Power Supply Analog 2.5A @ 3VDC, 12A @ 13.8VDC Output Features
Request a Quote Datasheet
Description
3 ~ 14VDC Output Bench (AC to DC) Power Supply Analog 2.5A @ 3VDC, 12A @ 13.8VDC Output Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1686A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1686A-ND
Power Supplies (Test, Bench) BK1686A-ND
3 ~ 14VDC Output Bench (AC to DC) Power Supply Analog 2.5A @ 3VDC, 12A @ 13.8VDC Output Features

3 ~ 14VDC Output Bench (AC to DC) Power Supply Analog 2.5A @ 3VDC, 12A @ 13.8VDC Output Features

Buy Now Datasheet
DC Power Supply - 1686A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1686A
DC Power Supply 1686A
The 1686A is a 400 W, 14 V, 12 A DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 12 A guaranteed @ 13.8V Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating Connect two in parallel for more current Connect two in series for higher voltage Convenient 2 A tie point terminals on front panel Specifications Output Voltage: 3 - 14 V Current (Proportional to Output Voltage): 12 A (at 13.8 V) Load Regulation: ≤ 0.8% Line Regulation (108-132V AC): ≤ 0.8% Ripple and Noise: ≤ 10 mVrms Metering Voltmeter Range: 0-20 V Voltmeter Accuracy: ±7% F.S. Ammeter Range: 0-20 A Ammeter Accuracy: ±7% F.S. General AC Input: 115/230 VAC ±10%, 50/60 Hz Power Consumption: 400 W Operating Temperature: 32° to 104°F (0° to 40°C), ≤ 85% R.H. Storage Temperature: 5° to 158°F (-15° to 70°C), ≤ 75% R.H. Dimensions (HxWxD): 4.9” x 8.5” x 11.5" (124 x 216 x 292 mm) The BK Precision 1686A is a high quality 3 to 14 V bench DC power supply primarily designed for powering automotive and marine electronic equipment. It has a maximum output current proportional to the voltage setting (see voltage and current output graph) and two panel mounted meters that continuously monitor the output voltage and current. Designed for continuous duty without overheating, this 12 A DC power supply is an ideal car battery substitution allowing servicing or powering of mostly any car radio, car stereo, PA systems, low to medium power CB transceivers, or marine equipment. The 1686A uses thermostatically controlled fan cooling for improved heat dissipation while keeping bulk and weight to a minimum.

The 1686A is a 400 W, 14 V, 12 A DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 12 A guaranteed @ 13.8V
  • Current limiting overload protection
  • Over voltage protection
  • Short circuit protection
  • Reverse polarity protection
  • Thermostatically controlled cooling fan
  • Thermal protection
  • Operates continuously at full load without overheating
  • Connect two in parallel for more current
  • Connect two in series for higher voltage
  • Convenient 2 A tie point terminals on front panel

Specifications

Output

  • Voltage: 3 - 14 V
  • Current (Proportional to Output Voltage): 12 A (at 13.8 V)
  • Load Regulation: ≤ 0.8%
  • Line Regulation (108-132V AC): ≤ 0.8%
  • Ripple and Noise: ≤ 10 mVrms

Metering

  • Voltmeter Range: 0-20 V
  • Voltmeter Accuracy: ±7% F.S.
  • Ammeter Range: 0-20 A
  • Ammeter Accuracy: ±7% F.S.

General

  • AC Input: 115/230 VAC ±10%, 50/60 Hz
  • Power Consumption: 400 W
  • Operating Temperature: 32° to 104°F (0° to 40°C), ≤ 85% R.H.
  • Storage Temperature: 5° to 158°F (-15° to 70°C), ≤ 75% R.H.
  • Dimensions (HxWxD): 4.9” x 8.5” x 11.5" (124 x 216 x 292 mm)

The BK Precision 1686A is a high quality 3 to 14 V bench DC power supply primarily designed for powering automotive and marine electronic equipment. It has a maximum output current proportional to the voltage setting (see voltage and current output graph) and two panel mounted meters that continuously monitor the output voltage and current.

Designed for continuous duty without overheating, this 12 A DC power supply is an ideal car battery substitution allowing servicing or powering of mostly any car radio, car stereo, PA systems, low to medium power CB transceivers, or marine equipment. The 1686A uses thermostatically controlled fan cooling for improved heat dissipation while keeping bulk and weight to a minimum.

Supplier's Site Datasheet
DC Power Supply - 1686A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1686A
DC Power Supply 1686A
The 1686A is a 400 W, 14V, 12 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 12 A guaranteed @ 13.8V Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating Connect two in parallel for more current Connect two in series for higher voltage Convenient 2 A tie point terminals on front panel Included Accessories Instruction Manual, Line Cord, Spare Fuse One-Year Warranty Specifications Output Voltage: 3 - 14 V Current (Proportional to Output Voltage): 12 A (at 13.8 V) Load Regulation: ≤ 0.8% Line Regulation (108-132V AC): ≤ 0.8% Ripple and Noise: ≤ 10 mVrms Metering Voltmeter Range: 0-20 V Voltmeter Accuracy: ±7% F.S. Ammeter Range: 0-20 A Ammeter Accuracy: ±7% F.S. General AC Input: 115/230 VAC ±10%, 50/60 Hz Power Consumption: 400 W Operating Temperature: 32° to 104°F (0° to 40°C), ≤ 85% R.H. Storage Temperature: 5° to 158°F (-15° to 70°C), ≤ 75% R.H. Dimensions (HxWxD): 4.9” x 8.5” x 11.5" (124 x 216 x 292 mm) The BK Precision 1686A is a high quality 3 to 14 V bench DC power supply primarily designed for powering automotive and marine electronic equipment. It has a maximum output current proportional to the voltage setting (see voltage and current output graph) and two panel mounted meters that continuously monitor the output voltage and current. Designed for continuous duty without overheating, this 12 A DC power supply is an ideal car battery substitution allowing servicing or powering of mostly any car radio, car stereo, PA systems, low to medium power CB transceivers, or marine equipment. The 1686A uses thermostatically controlled fan cooling for improved heat dissipation while keeping bulk and weight to a minimum.

The 1686A is a 400 W, 14V, 12 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 12 A guaranteed @ 13.8V
  • Current limiting overload protection
  • Over voltage protection
  • Short circuit protection
  • Reverse polarity protection
  • Thermostatically controlled cooling fan
  • Thermal protection
  • Operates continuously at full load without overheating
  • Connect two in parallel for more current
  • Connect two in series for higher voltage
  • Convenient 2 A tie point terminals on front panel
  • Included Accessories Instruction Manual, Line Cord, Spare Fuse
  • One-Year Warranty

Specifications

Output

  • Voltage: 3 - 14 V
  • Current (Proportional to Output Voltage): 12 A (at 13.8 V)
  • Load Regulation: ≤ 0.8%
  • Line Regulation (108-132V AC): ≤ 0.8%
  • Ripple and Noise: ≤ 10 mVrms

Metering

  • Voltmeter Range: 0-20 V
  • Voltmeter Accuracy: ±7% F.S.
  • Ammeter Range: 0-20 A
  • Ammeter Accuracy: ±7% F.S.

General

  • AC Input: 115/230 VAC ±10%, 50/60 Hz
  • Power Consumption: 400 W
  • Operating Temperature: 32° to 104°F (0° to 40°C), ≤ 85% R.H.
  • Storage Temperature: 5° to 158°F (-15° to 70°C), ≤ 75% R.H.
  • Dimensions (HxWxD): 4.9” x 8.5” x 11.5" (124 x 216 x 292 mm)

The BK Precision 1686A is a high quality 3 to 14 V bench DC power supply primarily designed for powering automotive and marine electronic equipment. It has a maximum output current proportional to the voltage setting (see voltage and current output graph) and two panel mounted meters that continuously monitor the output voltage and current.

Designed for continuous duty without overheating, this 12 A DC power supply is an ideal car battery substitution allowing servicing or powering of mostly any car radio, car stereo, PA systems, low to medium power CB transceivers, or marine equipment. The 1686A uses thermostatically controlled fan cooling for improved heat dissipation while keeping bulk and weight to a minimum.

Supplier's Site Datasheet
Power Supply, Bench, 14V, 400W; Power Supply Output Type B&k Precision - 36C2947 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 14V, 400W; Power Supply Output Type B&k Precision
36C2947
Power Supply, Bench, 14V, 400W; Power Supply Output Type B&k Precision 36C2947
POWER SUPPLY, BENCH, 14V, 400W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:14V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 14V, 400W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:14V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply; 3 to 14 VDC; 580 W; lt lt=== 0.8% @ 108 to 132 VAC; 0 to 40 degC - 70146324 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 3 to 14 VDC; 580 W; lt lt=== 0.8% @ 108 to 132 VAC; 0 to 40 degC
70146324
Power Supply; 3 to 14 VDC; 580 W; lt lt=== 0.8% @ 108 to 132 VAC; 0 to 40 degC 70146324
High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating 3 to 14 Volts DC Output 25 Amps Typical at 13.8 V, Model 1688A 12 Amps Typical at 13.8 V, Model 1686A Current Limiting Overload Protection Over Voltage Protection Short Circuit Protection Reverse Polarity Protection Thermostatically Controlled Cooling Fan Thermal Protection (Model 1688A) Operates Continuously at Full Load Without Overheating Connect Two in Parallel for More Current Connect Two in Series for Higher Voltage

High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC

  • Current limiting overload protection
  • Over voltage protection
  • Short circuit protection
  • Reverse polarity protection
  • Thermostatically controlled cooling fan
  • Thermal protection
  • Operates continuously at full load without overheating
  • 3 to 14 Volts DC Output
  • 25 Amps Typical at 13.8 V, Model 1688A
  • 12 Amps Typical at 13.8 V, Model 1686A
  • Current Limiting Overload Protection
  • Over Voltage Protection
  • Short Circuit Protection
  • Reverse Polarity Protection
  • Thermostatically Controlled Cooling Fan
  • Thermal Protection (Model 1688A)
  • Operates Continuously at Full Load Without Overheating
  • Connect Two in Parallel for More Current
  • Connect Two in Series for Higher Voltage
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1686A-ND 1686A 1686A 36C2947 70146324
Product Name Power Supplies (Test, Bench) DC Power Supply DC Power Supply Power Supply, Bench, 14V, 400W; Power Supply Output Type B&k Precision Power Supply; 3 to 14 VDC; 580 W; lt lt=== 0.8% @ 108 to 132 VAC; 0 to 40 degC
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 3.0 to 14.0 volts 3.0 to 14.0 volts 14.0 volts
DC Output Current 2.5 to 12 amps 12 amps 12 amps
Ripple 10mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
300W - 400W medical AC-DC digital power supplies - EFE400M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details