B&K Precision Cal Power Supply, Adj/fixed, 3A/30V/165W; Power Supply Output Type B&k Precision 1670A CAL

Description
CAL POWER SUPPLY, ADJ/FIXED, 3A/30V/165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ/FIXED, 3A/30V/165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj/fixed, 3A/30V/165W; Power Supply Output Type B&k Precision - 12AC6032 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj/fixed, 3A/30V/165W; Power Supply Output Type B&k Precision
12AC6032
Cal Power Supply, Adj/fixed, 3A/30V/165W; Power Supply Output Type B&k Precision 12AC6032
CAL POWER SUPPLY, ADJ/FIXED, 3A/30V/165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ/FIXED, 3A/30V/165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6032
Product Name Cal Power Supply, Adj/fixed, 3A/30V/165W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply XLE 240 W Power Supply - 1606-XLE240EN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers
Power Supply - 7207 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details