B&K Precision Pwr Supply Cal W/du, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision 1670A CAL DU

Description
PWR SUPPLY CAL W/DU, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision - 12AC6034 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision
12AC6034
Pwr Supply Cal W/du, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision 12AC6034
PWR SUPPLY CAL W/DU, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:-RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6034
Product Name Pwr Supply Cal W/du, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227852 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details