B&K Precision DC Power Supply 1670

Description
The 1670 is a 170 W, 30 V, 2.5 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output #1 Voltage: Variable 0-30 VDC Current: 0 to 2.5 Amps Polarity: Positive or Negative Connectors: Binding Posts Regulation Type: Constant Voltage or Constant Current Constant Voltage Mode Load Regulation (0 to rated output): ≤ 0.05% + 10 mV Line Regulation (108 to 132 VAC): ≤ 0.05% to + 10 mV Ripple and Noise: ≤5 mV rms Constant Current Mode Load Regulation: ≤0.4% + 10 mA Line Regulation (108 to 132 VAC): ≤0.4% + 10 mA Ripple and Noise: ≤10 mA rms Protection: Current limiting, short circuit protection, reverse polarity protection Voltage Indicator: 3 digit LCD Voltage Resolution: 0.1 V Voltage Accuracy: ± (0.5% reading + 1 digit) Current Indicator: 3 digit LCD Ammeter resolution: ±0.01A Ammeter Accuracy: ± (0.5% reading + 1 digit) Output #2 Voltage: Fixed 12 VDC ±5% Current: 0 to 500 mA continuous Polarity: Positive or Negative Connectors: Wire Clips Load Regulation (no load to 500 mA): ≤1% Line Regulation: ≤1% Ripple and Noise: ≤5 mV rms Protection: Short circuit protection, thermal overload protection Output #3 Voltage: Fixed 5 VDC ±5% Current: 0 to 500 mA continuous Polarity: Positive or Negative Connectors: Wire Clips Load Regulation (no load to 500 mA): ≤1% Line Regulation: ≤1% Ripple and Noise: ≤5 mV rms Protection: Short circuit protection, thermal overload protection General Specifications Cooling: Convection Power Requirements: 108-132 VAC, 60 Hz Power Consumption: 170 W Operating Temperature: 0° to 40°C, ≤75% RH Storage Temperature: -15°C, ≤85% RH Dimensions (H x W x D): 5-1/2" x 5-7/8" x 9-1/2" (140 x 150 x 240mm) The BK Precision Model 1670 is a general purpose triple output DC power supply. The main output is a versatile constant voltage or constant current regulated power source that is variable from 0 to 30 volts and 0 to 2.5 amps. An indicator lights in the constant current mode, and serves as an overload indicator in the constant voltage mode. While the Model 1670 is competitively priced with most single output power supplies. it has the added advantage of fixed 5 volt and 12 volt outputs capable of providing up to 0.5 amp each. One common application for this power supply is powering of circuit boards while troubleshooting. Many circuit boards require two or three input coltages, with the most common values being 5 volts and 12 volts. This power supply can provide up to three outputs simultaneously. Since each output is fully isolated, any output can be connected for positive or negative polarity. The main output voltage and current are continuously monitored by two digital LCD meters with resolution of 0.1 volt and 0.01 amp. The Model 1670 can operate continuously at its maximum rated output and is fully overload protected.
Description
The 1670 is a 170 W, 30 V, 2.5 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output #1 Voltage: Variable 0-30 VDC Current: 0 to 2.5 Amps Polarity: Positive or Negative Connectors: Binding Posts Regulation Type: Constant Voltage or Constant Current Constant Voltage Mode Load Regulation (0 to rated output): ≤ 0.05% + 10 mV Line Regulation (108 to 132 VAC): ≤ 0.05% to + 10 mV Ripple and Noise: ≤5 mV rms Constant Current Mode Load Regulation: ≤0.4% + 10 mA Line Regulation (108 to 132 VAC): ≤0.4% + 10 mA Ripple and Noise: ≤10 mA rms Protection: Current limiting, short circuit protection, reverse polarity protection Voltage Indicator: 3 digit LCD Voltage Resolution: 0.1 V Voltage Accuracy: ± (0.5% reading + 1 digit) Current Indicator: 3 digit LCD Ammeter resolution: ±0.01A Ammeter Accuracy: ± (0.5% reading + 1 digit) Output #2 Voltage: Fixed 12 VDC ±5% Current: 0 to 500 mA continuous Polarity: Positive or Negative Connectors: Wire Clips Load Regulation (no load to 500 mA): ≤1% Line Regulation: ≤1% Ripple and Noise: ≤5 mV rms Protection: Short circuit protection, thermal overload protection Output #3 Voltage: Fixed 5 VDC ±5% Current: 0 to 500 mA continuous Polarity: Positive or Negative Connectors: Wire Clips Load Regulation (no load to 500 mA): ≤1% Line Regulation: ≤1% Ripple and Noise: ≤5 mV rms Protection: Short circuit protection, thermal overload protection General Specifications Cooling: Convection Power Requirements: 108-132 VAC, 60 Hz Power Consumption: 170 W Operating Temperature: 0° to 40°C, ≤75% RH Storage Temperature: -15°C, ≤85% RH Dimensions (H x W x D): 5-1/2" x 5-7/8" x 9-1/2" (140 x 150 x 240mm) The BK Precision Model 1670 is a general purpose triple output DC power supply. The main output is a versatile constant voltage or constant current regulated power source that is variable from 0 to 30 volts and 0 to 2.5 amps. An indicator lights in the constant current mode, and serves as an overload indicator in the constant voltage mode. While the Model 1670 is competitively priced with most single output power supplies. it has the added advantage of fixed 5 volt and 12 volt outputs capable of providing up to 0.5 amp each. One common application for this power supply is powering of circuit boards while troubleshooting. Many circuit boards require two or three input coltages, with the most common values being 5 volts and 12 volts. This power supply can provide up to three outputs simultaneously. Since each output is fully isolated, any output can be connected for positive or negative polarity. The main output voltage and current are continuously monitored by two digital LCD meters with resolution of 0.1 volt and 0.01 amp. The Model 1670 can operate continuously at its maximum rated output and is fully overload protected.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1670 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1670
DC Power Supply 1670
The 1670 is a 170 W, 30 V, 2.5 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output #1 Voltage: Variable 0-30 VDC Current: 0 to 2.5 Amps Polarity: Positive or Negative Connectors: Binding Posts Regulation Type: Constant Voltage or Constant Current Constant Voltage Mode Load Regulation (0 to rated output): ≤ 0.05% + 10 mV Line Regulation (108 to 132 VAC): ≤ 0.05% to + 10 mV Ripple and Noise: ≤5 mV rms Constant Current Mode Load Regulation: ≤0.4% + 10 mA Line Regulation (108 to 132 VAC): ≤0.4% + 10 mA Ripple and Noise: ≤10 mA rms Protection: Current limiting, short circuit protection, reverse polarity protection Voltage Indicator: 3 digit LCD Voltage Resolution: 0.1 V Voltage Accuracy: ± (0.5% reading + 1 digit) Current Indicator: 3 digit LCD Ammeter resolution: ±0.01A Ammeter Accuracy: ± (0.5% reading + 1 digit) Output #2 Voltage: Fixed 12 VDC ±5% Current: 0 to 500 mA continuous Polarity: Positive or Negative Connectors: Wire Clips Load Regulation (no load to 500 mA): ≤1% Line Regulation: ≤1% Ripple and Noise: ≤5 mV rms Protection: Short circuit protection, thermal overload protection Output #3 Voltage: Fixed 5 VDC ±5% Current: 0 to 500 mA continuous Polarity: Positive or Negative Connectors: Wire Clips Load Regulation (no load to 500 mA): ≤1% Line Regulation: ≤1% Ripple and Noise: ≤5 mV rms Protection: Short circuit protection, thermal overload protection General Specifications Cooling: Convection Power Requirements: 108-132 VAC, 60 Hz Power Consumption: 170 W Operating Temperature: 0° to 40°C, ≤75% RH Storage Temperature: -15°C, ≤85% RH Dimensions (H x W x D): 5-1/2" x 5-7/8" x 9-1/2" (140 x 150 x 240mm) The BK Precision Model 1670 is a general purpose triple output DC power supply. The main output is a versatile constant voltage or constant current regulated power source that is variable from 0 to 30 volts and 0 to 2.5 amps. An indicator lights in the constant current mode, and serves as an overload indicator in the constant voltage mode. While the Model 1670 is competitively priced with most single output power supplies. it has the added advantage of fixed 5 volt and 12 volt outputs capable of providing up to 0.5 amp each. One common application for this power supply is powering of circuit boards while troubleshooting. Many circuit boards require two or three input coltages, with the most common values being 5 volts and 12 volts. This power supply can provide up to three outputs simultaneously. Since each output is fully isolated, any output can be connected for positive or negative polarity. The main output voltage and current are continuously monitored by two digital LCD meters with resolution of 0.1 volt and 0.01 amp. The Model 1670 can operate continuously at its maximum rated output and is fully overload protected.

The 1670 is a 170 W, 30 V, 2.5 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

Output #1

  • Voltage: Variable 0-30 VDC
  • Current: 0 to 2.5 Amps
  • Polarity: Positive or Negative
  • Connectors: Binding Posts
  • Regulation Type: Constant Voltage or Constant Current
  • Constant Voltage Mode
  • Load Regulation (0 to rated output): ≤ 0.05% + 10 mV
  • Line Regulation (108 to 132 VAC): ≤ 0.05% to + 10 mV
  • Ripple and Noise: ≤5 mV rms
  • Constant Current Mode
  • Load Regulation: ≤0.4% + 10 mA
  • Line Regulation (108 to 132 VAC): ≤0.4% + 10 mA
  • Ripple and Noise: ≤10 mA rms
  • Protection: Current limiting, short circuit protection, reverse polarity protection
  • Voltage Indicator: 3 digit LCD
  • Voltage Resolution: 0.1 V
  • Voltage Accuracy: ± (0.5% reading + 1 digit)
  • Current Indicator: 3 digit LCD
  • Ammeter resolution: ±0.01A
  • Ammeter Accuracy: ± (0.5% reading + 1 digit)

Output #2

  • Voltage: Fixed 12 VDC ±5%
  • Current: 0 to 500 mA continuous
  • Polarity: Positive or Negative
  • Connectors: Wire Clips
  • Load Regulation (no load to 500 mA): ≤1%
  • Line Regulation: ≤1%
  • Ripple and Noise: ≤5 mV rms
  • Protection: Short circuit protection, thermal overload protection

Output #3

  • Voltage: Fixed 5 VDC ±5%
  • Current: 0 to 500 mA continuous
  • Polarity: Positive or Negative
  • Connectors: Wire Clips
  • Load Regulation (no load to 500 mA): ≤1%
  • Line Regulation: ≤1%
  • Ripple and Noise: ≤5 mV rms
  • Protection: Short circuit protection, thermal overload protection

General Specifications

  • Cooling: Convection
  • Power Requirements: 108-132 VAC, 60 Hz
  • Power Consumption: 170 W
  • Operating Temperature: 0° to 40°C, ≤75% RH
  • Storage Temperature: -15°C, ≤85% RH
  • Dimensions (H x W x D): 5-1/2" x 5-7/8" x 9-1/2" (140 x 150 x 240mm)

The BK Precision Model 1670 is a general purpose triple output DC power supply. The main output is a versatile constant voltage or constant current regulated power source that is variable from 0 to 30 volts and 0 to 2.5 amps. An indicator lights in the constant current mode, and serves as an overload indicator in the constant voltage mode.

While the Model 1670 is competitively priced with most single output power supplies. it has the added advantage of fixed 5 volt and 12 volt outputs capable of providing up to 0.5 amp each. One common application for this power supply is powering of circuit boards while troubleshooting. Many circuit boards require two or three input coltages, with the most common values being 5 volts and 12 volts. This power supply can provide up to three outputs simultaneously. Since each output is fully isolated, any output can be connected for positive or negative polarity.

The main output voltage and current are continuously monitored by two digital LCD meters with resolution of 0.1 volt and 0.01 amp.

The Model 1670 can operate continuously at its maximum rated output and is fully overload protected.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1670
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details