B&K Precision Cal Power Supply, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision 1667 CAL

Description
CAL POWER SUPPLY, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision - 12AC6029 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision
12AC6029
Cal Power Supply, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision 12AC6029
CAL POWER SUPPLY, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6029
Product Name Cal Power Supply, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6860-ea-pub-12000-40-4u-30000w-32079 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details