B&K Precision Power Supply W/d, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision 1667 CAL D

Description
POWER SUPPLY W/D, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision - 12AC6030 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision
12AC6030
Power Supply W/d, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision 12AC6030
POWER SUPPLY W/D, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ, 198W, 3.3A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6030
Product Name Power Supply W/d, Adj, 198W, 3.3A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details