B&K Precision Power Supplies (Test, Bench) 1651A

Description
0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking
Request a Quote Datasheet
Description
0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1651A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1651A-ND
Power Supplies (Test, Bench) BK1651A-ND
0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking

0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking

Buy Now Datasheet
Power Supply, Bench, 24V/5V, 165W; Power Supply Output Type B&k Precision - 22C6850 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 24V/5V, 165W; Power Supply Output Type B&k Precision
22C6850
Power Supply, Bench, 24V/5V, 165W; Power Supply Output Type B&k Precision 22C6850
POWER SUPPLY, BENCH, 24V/5V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:24V; Output Current Min:0A; Output Current Max:4A; Power Rating:165W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, 24V/5V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:24V; Output Current Min:0A; Output Current Max:4A; Power Rating:165W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1651A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1651A
DC Power Supply 1651A
The 1651A is a 165 W, 24 V, .5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two variable 0 to 24 VDC / 0-500 mA outputs One fixed 5V/4A output Independent or series/parallel tracking mode operation Adjustable current limiting Designed to operate continuously at rated output Short circuit protection, overvoltage protection, reverse polarity protection Connect outputs in series for higher voltage output or in parallel for higher current output (selectable via tracking mode switch) Specifications Constant Voltage Operation Line Regulation: < 0.01% + 3 mV main; < 5 mV for line fixed supply Load Regulation: < 0.01% + 3 mV main; < 10 mV fixed Recovery time: 100 uS Ripple & Noise (5 Hz to 1 MHz): <2 mVrms (≤ 5 mVrms for fixed output) Temperature Coefficient: < 300 ppm°C Tracking Error: No Load: ≤ 0.2% + 20 mV; Full Load: ≤ 0.2% + 100 mV Constant Current Operation Adjustable Current Range: 5% to 100% Line Regulation: < 0.2% + 6 mA Load Regulation: <0.2% + 3 uA Current Ripple: < 3 mA rms Metering Display: dual analog Voltmeter Accuracy: 2.5% to full scale Ammeter Accuracy: 2.5% to full scale General Overload Protection: Short circuit, over voltage, and reverse polarity protection Power Requirements: 108-132 VAC 60 Hz, (120/220, +10%, 50/60 Hz versions available) Power Consumption: 165 W Operating Temperature: 0° to 40°C < 85% R.H. Storage Temperature: 15° to 70°C < 85% R.H. Dimension (H x W x D): 5.5 x 11.75 x 10.975" (140 x 298 x 264 mm) Ideal for educational instruction in an electronic lab, the 1651A triple output DC laboratory power supplies have two 0 to 24 VDC outputs capable of supplying 0 to 500 mA, and one fixed 5 VDC output capable of supplying up to 4 A. Connect outputs in series for higher voltage or connect in parallel for higher current output (selectable via tracking mode switch). Voltage and current for variable outputs are continuously monitored on two analog displays. These power supplies also provide reverse polarity, overvoltage, and current limiting protections.

The 1651A is a 165 W, 24 V, .5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Two variable 0 to 24 VDC / 0-500 mA outputs
  • One fixed 5V/4A output
  • Independent or series/parallel tracking mode operation
  • Adjustable current limiting
  • Designed to operate continuously at rated output
  • Short circuit protection, overvoltage protection, reverse polarity protection
  • Connect outputs in series for higher voltage output or in parallel for higher current output (selectable via tracking mode switch)

Specifications

Constant Voltage Operation

  • Line Regulation: < 0.01% + 3 mV main; < 5 mV for line fixed supply
  • Load Regulation: < 0.01% + 3 mV main; < 10 mV fixed
  • Recovery time: 100 uS
  • Ripple & Noise (5 Hz to 1 MHz): <2 mVrms (≤ 5 mVrms for fixed output)
  • Temperature Coefficient: < 300 ppm°C
  • Tracking Error: No Load: ≤ 0.2% + 20 mV; Full Load: ≤ 0.2% + 100 mV

Constant Current Operation

  • Adjustable Current Range: 5% to 100%
  • Line Regulation: < 0.2% + 6 mA
  • Load Regulation: <0.2% + 3 uA
  • Current Ripple: < 3 mA rms

Metering

  • Display: dual analog
  • Voltmeter Accuracy: 2.5% to full scale
  • Ammeter Accuracy: 2.5% to full scale

General

  • Overload Protection: Short circuit, over voltage, and reverse polarity protection
  • Power Requirements: 108-132 VAC 60 Hz, (120/220, +10%, 50/60 Hz versions available)
  • Power Consumption: 165 W
  • Operating Temperature: 0° to 40°C < 85% R.H.
  • Storage Temperature: 15° to 70°C < 85% R.H.
  • Dimension (H x W x D): 5.5 x 11.75 x 10.975" (140 x 298 x 264 mm)

Ideal for educational instruction in an electronic lab, the 1651A triple output DC laboratory power supplies have two 0 to 24 VDC outputs capable of supplying 0 to 500 mA, and one fixed 5 VDC output capable of supplying up to 4 A. Connect outputs in series for higher voltage or connect in parallel for higher current output (selectable via tracking mode switch). Voltage and current for variable outputs are continuously monitored on two analog displays. These power supplies also provide reverse polarity, overvoltage, and current limiting protections.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1651A-ND 22C6850 1651A
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 24V/5V, 165W; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 24.0 volts 0.0 to 24.0 volts
DC Output Current 0.0 to 4 amps 4 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details