B&K Precision DC Power Supply 1650

Description
The 1650 is a 50 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25V X 2, 5V X 1 Current: 2A Power: 50W The BK Precision 1650 is a Triple Output 25V x 2V, 5V, 2A, 50W DC Power Supply.
Description
The 1650 is a 50 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25V X 2, 5V X 1 Current: 2A Power: 50W The BK Precision 1650 is a Triple Output 25V x 2V, 5V, 2A, 50W DC Power Supply.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1650 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1650
DC Power Supply 1650
The 1650 is a 50 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25V X 2, 5V X 1 Current: 2A Power: 50W The BK Precision 1650 is a Triple Output 25V x 2V, 5V, 2A, 50W DC Power Supply.

The 1650 is a 50 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 25V X 2, 5V X 1
  • Current: 2A
  • Power: 50W

The BK Precision 1650 is a Triple Output 25V x 2V, 5V, 2A, 50W DC Power Supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1650
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Power supply - 2787-2344 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers