B&K Precision Power Supplies (Test, Bench) 1627A

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 220W Features Regulated
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 220W Features Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1627A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1627A-ND
Power Supplies (Test, Bench) BK1627A-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 220W Features Regulated

0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 220W Features Regulated

Buy Now Datasheet
Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision - 01E8862 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision
01E8862
Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision 01E8862
POWER SUPPLY, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Supply Voltage Min:108V RoHS Compliant: Yes

POWER SUPPLY, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Supply Voltage Min:108V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Digital Display - 70146233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Digital Display
70146233
Power Supply, Digital Display 70146233
Specifications Output Voltage — 0-30 V Output Current — 0-3 A Line Regulation(120 VAC+10%, –6%) — ≤0.02% + 3 mV Load Regulation(No Load-Full Load) — ≤0.02% + 3 mV 3-Digit LED Power Consumption — 220 W Weight — 16.3 Lbs. (7.4 Kg) Features Continuously Monitor Voltage and Current Output on Two Digital Meters Connect Two Supplies in Parallel to Double the Current Output Connect Two Supplies in Series to Double the Voltage Output New Compact Style Reliable, Durable Operate Continuously at Full Load without Overheating Fully Overload Protected Coarse and Fine Voltage Controls Great Regulation Very Low Ripple Constant Voltage or Constant Current Operation

Specifications

  • Output Voltage — 0-30 V
  • Output Current — 0-3 A
  • Line Regulation(120 VAC+10%, –6%) — ≤0.02% + 3 mV
  • Load Regulation(No Load-Full Load) — ≤0.02% + 3 mV
  • 3-Digit LED
  • Power Consumption — 220 W
  • Weight — 16.3 Lbs. (7.4 Kg)
    Features
  • Continuously Monitor Voltage and Current Output on Two Digital Meters
  • Connect Two Supplies in Parallel to Double the Current Output
  • Connect Two Supplies in Series to Double the Voltage Output
  • New Compact Style
  • Reliable, Durable
  • Operate Continuously at Full Load without Overheating
  • Fully Overload Protected
  • Coarse and Fine Voltage Controls
  • Great Regulation
  • Very Low Ripple
  • Constant Voltage or Constant Current Operation
Supplier's Site
DC Power Supply - 1627A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1627A
DC Power Supply 1627A
The 1627A is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30 V Output Current: 0-3 A Output Power: 90 W Continuously monitor voltage and current output on two digital meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation Very low ripple Constant voltage or constant current operation Specifications Constant Voltage Operation Voltage Regulation Line (120 VAC +10%, -6%): <0.02% + 3 mV Load (no load - full load): <0.02% + 3 mV Recovery Time: <500 ms Ripple & Noise: <1 mVrms Temperature Coefficient: <300 ppm/°C Constant Current Operation Current Regulation Adjustable Current Range: 0-100% Line (120 VAC +10%, -6%): <0.02% + 3 mA Load: <0.02% + 3 mA Current Ripple: <3 mA Metering Type: 3-digit LED Voltmeter Range: 0-30 V Voltmeter Accuracy: ±2% + 2 digits Ammeter Range: 0-9.99 A Ammeter Accuracy: ±2% +2 digits General Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available) Power Consumption: 220 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm) The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model. The BK Precision 1627A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level. This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

The 1627A is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30 V
  • Output Current: 0-3 A
  • Output Power: 90 W
  • Continuously monitor voltage and current output on two digital meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation
  • Very low ripple
  • Constant voltage or constant current operation

Specifications

Constant Voltage Operation Voltage Regulation

  • Line (120 VAC +10%, -6%): <0.02% + 3 mV
  • Load (no load - full load): <0.02% + 3 mV
  • Recovery Time: <500 ms
  • Ripple & Noise: <1 mVrms
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation Current Regulation

  • Adjustable Current Range: 0-100%
  • Line (120 VAC +10%, -6%): <0.02% + 3 mA
  • Load: <0.02% + 3 mA
  • Current Ripple: <3 mA

Metering

  • Type: 3-digit LED
  • Voltmeter Range: 0-30 V
  • Voltmeter Accuracy: ±2% + 2 digits
  • Ammeter Range: 0-9.99 A
  • Ammeter Accuracy: ±2% +2 digits

General

  • Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 220 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm)

The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model.

The BK Precision 1627A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level.

This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

Supplier's Site Datasheet
DC Power Supply - 1627A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1627A
DC Power Supply 1627A
The 1627A is a 90 W, 30 V, 3A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30 V Output Current: 0-3 A Output Power: 90 W Continuously monitor voltage and current output on two digital meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation,very low ripple Constant voltage or constant current operation Included accessories: User Manual and Power Cord One-Year Warranty Specifications Constant Voltage Operation Voltage Regulation Line (120 VAC +10%, -6%): <0.02% + 3 mV Load (no load - full load): <0.02% + 3 mV Recovery Time: <500 ms Ripple & Noise: <1 mVrms Temperature Coefficient: <300 ppm/°C Constant Current Operation Current Regulation Adjustable Current Range: 0-100% Line (120 VAC +10%, -6%): <0.02% + 3 mA Load: <0.02% + 3 mA Current Ripple: <3 mA Metering Type: 3-digit LED Voltmeter Range: 0-30 V Voltmeter Accuracy: ±2% + 2 digits Ammeter Range: 0-9.99 A Ammeter Accuracy: ±2% +2 digits General Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available) Power Consumption: 220 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm) The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model. The BK Precision 1627A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level. This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

The 1627A is a 90 W, 30 V, 3A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30 V
  • Output Current: 0-3 A
  • Output Power: 90 W
  • Continuously monitor voltage and current output on two digital meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation,very low ripple
  • Constant voltage or constant current operation
  • Included accessories: User Manual and Power Cord
  • One-Year Warranty

Specifications

Constant Voltage Operation Voltage Regulation

  • Line (120 VAC +10%, -6%): <0.02% + 3 mV
  • Load (no load - full load): <0.02% + 3 mV
  • Recovery Time: <500 ms
  • Ripple & Noise: <1 mVrms
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation Current Regulation

  • Adjustable Current Range: 0-100%
  • Line (120 VAC +10%, -6%): <0.02% + 3 mA
  • Load: <0.02% + 3 mA
  • Current Ripple: <3 mA

Metering

  • Type: 3-digit LED
  • Voltmeter Range: 0-30 V
  • Voltmeter Accuracy: ±2% + 2 digits
  • Ammeter Range: 0-9.99 A
  • Ammeter Accuracy: ±2% +2 digits

General

  • Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 220 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm)

The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model.

The BK Precision 1627A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level.

This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1627A-ND 01E8862 70146233 1627A
Product Name Power Supplies (Test, Bench) Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision Power Supply, Digital Display DC Power Supply
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts 30.0 volts
DC Output Current 0.0 to 3 amps 3 amps 3 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details